STMicroelectronics OEM Parts - OEM Parts (F - I) - HCF4086BEY HCF4086BEY

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061900-HCF4086BEY Mounting: SMD (SMT) Number of Gates: 1 High Level Output Current: -2.4 mA Low Level Output Current: 2.4 mA Propagation Delay: 620 ns Categories: OEM Parts(F-I) Case / Package: PDIP Alternative Parts (Cross-Reference): CD4086BE; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Non-Compliant Max Supply Voltage: 20 V Min Supply Voltage: 3 V
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061900-HCF4086BEY Mounting: SMD (SMT) Number of Gates: 1 High Level Output Current: -2.4 mA Low Level Output Current: 2.4 mA Propagation Delay: 620 ns Categories: OEM Parts(F-I) Case / Package: PDIP Alternative Parts (Cross-Reference): CD4086BE; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Non-Compliant Max Supply Voltage: 20 V Min Supply Voltage: 3 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - HCF4086BEY - 1061900-HCF4086BEY - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - HCF4086BEY
1061900-HCF4086BEY
OEM Parts - OEM Parts (F - I) - HCF4086BEY 1061900-HCF4086BEY
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061900-HCF4086BEY Mounting: SMD (SMT) Number of Gates: 1 High Level Output Current: -2.4 mA Low Level Output Current: 2.4 mA Propagation Delay: 620 ns Categories: OEM Parts(F-I) Case / Package: PDIP Alternative Parts (Cross-Reference): CD4086BE; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Non-Compliant Max Supply Voltage: 20 V Min Supply Voltage: 3 V

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1061900-HCF4086BEY
Mounting: SMD (SMT)
Number of Gates: 1
High Level Output Current: -2.4 mA
Low Level Output Current: 2.4 mA
Propagation Delay: 620 ns
Categories: OEM Parts(F-I)
Case / Package: PDIP
Alternative Parts (Cross-Reference): CD4086BE;
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Non-Compliant
Max Supply Voltage: 20 V
Min Supply Voltage: 3 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1061900-HCF4086BEY
Product Name OEM Parts - OEM Parts (F - I) - HCF4086BEY
Unlock Full Specs
to access all available technical data