STMicroelectronics, Inc. Logic - Logic - Gates and Inverters - HCF4081M013TR HCF4081M013TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 100569-HCF4081M013TR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 6.8mA, 6.8mA Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF Current - Quiescent (Max): 5μA Logic Level - Low: 1.5 V to 4 V Logic Level - High: 3.5 V to 11 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SO Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 3 V to 20 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Application Field: Used in Defence, Military & Aerospace
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 100569-HCF4081M013TR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 6.8mA, 6.8mA Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF Current - Quiescent (Max): 5μA Logic Level - Low: 1.5 V to 4 V Logic Level - High: 3.5 V to 11 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SO Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 3 V to 20 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Application Field: Used in Defence, Military & Aerospace
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - HCF4081M013TR - 100569-HCF4081M013TR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - HCF4081M013TR
100569-HCF4081M013TR
Logic - Logic - Gates and Inverters - HCF4081M013TR 100569-HCF4081M013TR
Manufacturer: STMicroelectronics Win Source Part Number: 100569-HCF4081M013TR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 6.8mA, 6.8mA Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF Current - Quiescent (Max): 5μA Logic Level - Low: 1.5 V to 4 V Logic Level - High: 3.5 V to 11 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SO Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 3 V to 20 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Application Field: Used in Defence, Military & Aerospace

Manufacturer: STMicroelectronics
Win Source Part Number: 100569-HCF4081M013TR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 6.8mA, 6.8mA
Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF
Current - Quiescent (Max): 5μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SO
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 3 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Application Field: Used in Defence, Military & Aerospace

Buy Now Datasheet
Singapore, Singapore
Quad 20V Logic IC
705-HCF4081M013TR
Quad 20V Logic IC 705-HCF4081M013TR
Quad 2-Input AND Gate IC, CMOS, SOP-14, 3-20V Product overview: HCF4081M013TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 20V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 20V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-HCF4081M013TR can be used for catalog matching and distributor lookup.

Quad 2-Input AND Gate IC, CMOS, SOP-14, 3-20V Product overview: HCF4081M013TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 20V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 20V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-HCF4081M013TR can be used for catalog matching and distributor lookup.

Supplier's Site
Gates and Inverters - 497-1140-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
497-1140-2-ND
Gates and Inverters 497-1140-2-ND
AND Gate IC 4 Channel 14-SO

AND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - HCF4081M013TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
HCF4081M013TR
Integrated Circuits (ICs) - Logic - Gates and Inverters HCF4081M013TR
IC GATE AND 4CH 2-INP 14SO

IC GATE AND 4CH 2-INP 14SO

Supplier's Site
Logic - Gates and Inverters - HCF4081M013TR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
HCF4081M013TR
Logic - Gates and Inverters HCF4081M013TR
IC GATE AND 4CH 2-INP 14SO

IC GATE AND 4CH 2-INP 14SO

Supplier's Site Datasheet
IC GATE AND 4CH 2-INP 14-SO - HCF4081M013TR - Karl Kruse GmbH & Co. KG
Kaarst, Germany
IC GATE AND 4CH 2-INP 14-SO
HCF4081M013TR
IC GATE AND 4CH 2-INP 14-SO HCF4081M013TR
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Gates and Inverters - HCF4081M013TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
HCF4081M013TR
Gates and Inverters HCF4081M013TR
AND Gate IC 4 Channel 14-SO

AND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - HCF4081M013TR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
HCF4081M013TR
Gates and Inverters HCF4081M013TR
IC GATE AND 4CH 2-INP 14SO

IC GATE AND 4CH 2-INP 14SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 100569-HCF4081M013TR 705-HCF4081M013TR 497-1140-2-ND HCF4081M013TR HCF4081M013TR HCF4081M013TR HCF4081M013TR HCF4081M013TR
Product Name Logic - Logic - Gates and Inverters - HCF4081M013TR Quad 20V Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters IC GATE AND 4CH 2-INP 14-SO Gates and Inverters Gates and Inverters
Gate Type NOT; AND; AND Gate AND; AND GATE AND AND NOT; AND AND AND; AND Gate AND; AND Gate
Supply Voltage 3 V ~ 20 V 20V 3V ~ 20V 3.5V ~ 11V (Low), 1.5V ~ 4V (High) 3V ~ 20V 3V ~ 20V
Inputs 2 2 2 2 2
Propagation Delay 90 ns 90 ns 90 ns 90 ns
Low Level Output Current (Sink) 6.8 mA 6.8 mA 6.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54ALS27W/883 - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
DIP Logic IC - 770-100102DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 2
View Details
3 suppliers
5-Channel Level Translator w/ Bus Hold - AP54RHC505ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - 1727-3141-ND - DigiKey
Specs
Gate Type OR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers