AND Gate IC 4 Channel 14-DIP
Manufacturer: STMicroelectronics
Win Source Part Number: 100782-HCF4081BEY
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 6.8mA, 6.8mA
Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF
Current - Quiescent (Max): 5μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-DIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 3 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automation & Process Control, Clock & Timing, Consumer Electronics, Robotics
CMOS Quad 2-Input AND Gate IC, PDIP-14 Product overview: HCF4081BEY from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-HCF4081BEY can be used for catalog matching and distributor lookup.
IC GATE AND 4CH 2-INP 14DIP
IC GATE AND 4CH 2-INP 14DIP
IC GATE AND 4CH 2-INP 14DIP
AND Gate IC 4 Channel 14-DIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 497-1371-5-ND | 100782-HCF4081BEY | 705-HCF4081BEY | HCF4081BEY | HCF4081BEY | HCF4081BEY | HCF4081BEY |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - HCF4081BEY | Quad Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters |
| Gate Type | AND | NOT; AND; AND Gate | AND; AND GATE | AND | NOT; AND | AND; AND Gate | AND; AND Gate |
| Supply Voltage | 3V ~ 20V | 3 V ~ 20 V | 20V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | 3V ~ 20V | 3V ~ 20V | |
| Inputs | 2 | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 90 ns | 90 ns | 90 ns | 90 ns | |||
| Low Level Output Current (Sink) | 6.8 mA | 6.8 mA | 6.8 mA |