STMicroelectronics Logic - Logic - Gates and Inverters - Multi - Function, Configurable - HCF4078BE HCF4078BE

Description
Manufacturer: STMicroelectronics Win Source Part Number: 067841-HCF4078BE Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Logic Type: NOR/OR Gate Number of Inputs: 8 Schmitt Trigger Input: No Output Type: Single-Ended Current - Output High, Low: 6.8mA, 6.8mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 14-DIP Supply Voltage - Operating: 3 V to 20 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 067841-HCF4078BE Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Logic Type: NOR/OR Gate Number of Inputs: 8 Schmitt Trigger Input: No Output Type: Single-Ended Current - Output High, Low: 6.8mA, 6.8mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 14-DIP Supply Voltage - Operating: 3 V to 20 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - HCF4078BE - 067841-HCF4078BE - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - HCF4078BE
067841-HCF4078BE
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - HCF4078BE 067841-HCF4078BE
Manufacturer: STMicroelectronics Win Source Part Number: 067841-HCF4078BE Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Logic Type: NOR/OR Gate Number of Inputs: 8 Schmitt Trigger Input: No Output Type: Single-Ended Current - Output High, Low: 6.8mA, 6.8mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 14-DIP Supply Voltage - Operating: 3 V to 20 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing

Manufacturer: STMicroelectronics
Win Source Part Number: 067841-HCF4078BE
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Logic Type: NOR/OR Gate
Number of Inputs: 8
Schmitt Trigger Input: No
Output Type: Single-Ended
Current - Output High, Low: 6.8mA, 6.8mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-DIP
Supply Voltage - Operating: 3 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing

Buy Now Datasheet
DIP Logic IC - 770-HCF4078BE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DIP Logic IC
770-HCF4078BE
DIP Logic IC 770-HCF4078BE
IC GATE NOR/OR 8INPUT 14-DIP Product overview: HCF4078BE from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, DIP, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-HCF4078BE can be used for catalog matching and distributor lookup.

IC GATE NOR/OR 8INPUT 14-DIP Product overview: HCF4078BE from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, DIP, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-HCF4078BE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 067841-HCF4078BE 770-HCF4078BE
Product Name Logic - Logic - Gates and Inverters - Multi - Function, Configurable - HCF4078BE DIP Logic IC
Gate Type NOT; OR; NOR; NOR/OR Gate NOR
Supply Voltage 3 V ~ 20 V
Output Type Single-Ended
Inputs 8 8
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 74AHCT14D/S400,118 - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 6
View Details
Gates and Inverters - Multi-Function, Configurable - 100304W-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type AND; NAND; AND/NAND Gate
Supply Voltage -4.2V ~ -5.7V
View Details
2 suppliers
Quad 2-Input XOR - AF54RHC86ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic - Gates and Inverters - 54LS26FMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details