Manufacturer: STMicroelectronics
Win Source Part Number: 105804-HCF4077M013TR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: XNOR (Exclusive NOR)
Number of Inputs: 2
Current - Output High, Low: 6.8mA, 6.8mA
Max Propagation Delay @ V, Max CL: 100ns @ 15V, 50pF
Current - Quiescent (Max): 20μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SO
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 3 V to 20 V
Alternative Parts (Cross-Reference): CD4077BM; HEF4077BTT; HCF4077BM1; HCF4077M013TR;
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
XNOR (Exclusive NOR) IC 4 Channel 14-SO
Quad 2-Input XNOR Gate IC, CMOS, SOP-14, 3-20V Product overview: HCF4077M013TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 20V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 20V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-HCF4077M013TR can be used for catalog matching and distributor lookup.
IC GATE XNOR 4CH 2-INP 14SO
XNOR (Exclusive NOR) IC 4 Channel 14-SO
IC GATE XNOR 4CH 2-INP 14SO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 105804-HCF4077M013TR | 497-7240-2-ND | 705-HCF4077M013TR | HCF4077M013TR | HCF4077M013TR | HCF4077M013TR |
| Product Name | Logic - Logic - Gates and Inverters - HCF4077M013TR | Gates and Inverters | Quad 20V Logic IC | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT; NOR; XNOR (Exclusive NOR) | XNOR | NOR; XNOR; NOR GATE, XNOR | NOT; NOR; XNOR | NOR; XNOR; XNOR (Exclusive NOR) | NOR; XNOR |
| Supply Voltage | 3 V ~ 20 V | 3V ~ 20V | 20V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | 3V ~ 20V | |
| Inputs | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 100 ns | 100 ns | 100 ns | |||
| Low Level Output Current (Sink) | 6.8 mA | 6.8 mA | 6.8 mA |