STMicroelectronics Logic - Logic - Gates and Inverters - HCF4075BE HCF4075BE

Description
Manufacturer: STMicroelectronics Win Source Part Number: 067839-HCF4075BE Packaging: Tube/Rail Number of Circuits: 3 Mounting: Through Hole Logic Type: OR Gate Number of Inputs: 3 Current - Output High, Low: 6.8mA, 6.8mA Max Propagation Delay @ V, Max CL: 140ns @ 15V, 50pF Current - Quiescent (Max): 5μA Logic Level - Low: 1.5 V to 4 V Logic Level - High: 3.5 V to 11 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 14-DIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 3 V to 20 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 067839-HCF4075BE Packaging: Tube/Rail Number of Circuits: 3 Mounting: Through Hole Logic Type: OR Gate Number of Inputs: 3 Current - Output High, Low: 6.8mA, 6.8mA Max Propagation Delay @ V, Max CL: 140ns @ 15V, 50pF Current - Quiescent (Max): 5μA Logic Level - Low: 1.5 V to 4 V Logic Level - High: 3.5 V to 11 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 14-DIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 3 V to 20 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - HCF4075BE - 067839-HCF4075BE - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - HCF4075BE
067839-HCF4075BE
Logic - Logic - Gates and Inverters - HCF4075BE 067839-HCF4075BE
Manufacturer: STMicroelectronics Win Source Part Number: 067839-HCF4075BE Packaging: Tube/Rail Number of Circuits: 3 Mounting: Through Hole Logic Type: OR Gate Number of Inputs: 3 Current - Output High, Low: 6.8mA, 6.8mA Max Propagation Delay @ V, Max CL: 140ns @ 15V, 50pF Current - Quiescent (Max): 5μA Logic Level - Low: 1.5 V to 4 V Logic Level - High: 3.5 V to 11 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 14-DIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 3 V to 20 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 067839-HCF4075BE
Packaging: Tube/Rail
Number of Circuits: 3
Mounting: Through Hole
Logic Type: OR Gate
Number of Inputs: 3
Current - Output High, Low: 6.8mA, 6.8mA
Max Propagation Delay @ V, Max CL: 140ns @ 15V, 50pF
Current - Quiescent (Max): 5μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-DIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 3 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic IC - 705-HCF4075BE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Product overview: HCF4075BE from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-HCF4075BE can be used for catalog matching and distributor lookup.

Product overview: HCF4075BE from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-HCF4075BE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 067839-HCF4075BE 705-HCF4075BE
Product Name Logic - Logic - Gates and Inverters - HCF4075BE Logic IC
Gate Type NOT; OR; OR Gate
Supply Voltage 3 V ~ 20 V
Inputs 3
Propagation Delay 140 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 5410W/B - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type Other; CFP
View Details
3 suppliers
Gates and Inverters - 74AHC02PW,112-ND - DigiKey
Specs
Gate Type NOR
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
5 suppliers
Gates and Inverters - 54S140DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
Logic Gates - 2138993 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details