Manufacturer: STMicroelectronics
Win Source Part Number: 110498-HCF4073M013TR
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 3
Current - Output High, Low: 6.8mA, 6.8mA
Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF
Current - Quiescent (Max): 5μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SO
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 3 V to 20 V
Alternative Parts (Cross-Reference): HEF4073BT; HCF4073BM1; HCF4073M013TR; MC14073BD;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Triple 3-Input AND Gate IC, CMOS, SOP-14, 3V-20V Product overview: HCF4073M013TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 20V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3V, 20V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-HCF4073M013TR can be used for catalog matching and distributor lookup.
AND Gate IC 3 Channel 14-SO
IC GATE AND 3CH 3-INP 14SO
IC GATE AND 3CH 3-INP 14SO
AND Gate IC 3 Channel 14-SO
IC GATE AND 3CH 3-INP 14-SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 110498-HCF4073M013TR | 705-HCF4073M013TR | 497-1139-2-ND | HCF4073M013TR | HCF4073M013TR | HCF4073M013TR | 761-HCF4073M013TR |
| Product Name | Logic - Logic - Gates and Inverters - HCF4073M013TR | 3V 20V Logic IC | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | IC GATE AND 3CH 3-INP 14-SO |
| Gate Type | NOT; AND; AND Gate | AND; AND GATE | AND | NOT; AND | AND | AND; AND Gate | AND |
| Supply Voltage | 3 V ~ 20 V | 20V | 3V ~ 20V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | 3V ~ 20V | 5V; 5V | |
| Inputs | 3 | 3 | 3 | 3 | |||
| Propagation Delay | 90 ns | 90 ns | 90 ns | 90 ns | |||
| Low Level Output Current (Sink) | 6.8 mA | 6.8 mA | 6.8 mA |