STMicroelectronics, Inc. Gates and Inverters HCF4073BEY

Description
AND Gate IC 3 Channel 14-DIP
Request a Quote Datasheet
Description
AND Gate IC 3 Channel 14-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 497-1370-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
497-1370-5-ND
Gates and Inverters 497-1370-5-ND
AND Gate IC 3 Channel 14-DIP

AND Gate IC 3 Channel 14-DIP

Buy Now Datasheet
Gates and Inverters - HCF4073BEY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
HCF4073BEY
Gates and Inverters HCF4073BEY
AND Gate IC 3 Channel 14-DIP

AND Gate IC 3 Channel 14-DIP

Buy Now Datasheet
Logic - Gates and Inverters - HCF4073BEY - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
HCF4073BEY
Logic - Gates and Inverters HCF4073BEY
IC GATE AND 3CH 3-INP 14DIP

IC GATE AND 3CH 3-INP 14DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - HCF4073BEY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
HCF4073BEY
Integrated Circuits (ICs) - Logic - Gates and Inverters HCF4073BEY
IC GATE AND 3CH 3-INP 14DIP

IC GATE AND 3CH 3-INP 14DIP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 497-1370-5-ND HCF4073BEY HCF4073BEY HCF4073BEY
Product Name Gates and Inverters Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type AND AND; AND Gate NOT; AND AND
Supply Voltage 3V ~ 20V 3V ~ 20V 3.5V ~ 11V (Low), 1.5V ~ 4V (High)
Inputs 3 3
Propagation Delay 90 ns
Low Level Output Current (Sink) 6.8 mA 6.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 5410FM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Gates and Inverters - 5454FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
Hex Inverter, Schmitt - MYXAF54RHC14/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 74AHCT2G32GD,125 - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers