STMicroelectronics Custom Parts - Custom Parts (E - I) - HCF4072BM1 HCF4072BM1

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1199734-HCF4072BM1 Packaging: Rail/Tube Number of Elements: 2 Number of Pins: 14 Number of Gates: 2 High Level Output Current: -2.4 mA Number of Outputs: 1 Low Level Output Current: 2.4 mA Quiescent Current: 5 µA Propagation Delay: 350 ns Categories: Custom Parts Case / Package: SOP Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 20 V Min Supply Voltage: 3 V Logic Function: OR Max Operating Temperature: 125 °C Number of Input Lines: 4 Number of Output Lines: 1
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1199734-HCF4072BM1 Packaging: Rail/Tube Number of Elements: 2 Number of Pins: 14 Number of Gates: 2 High Level Output Current: -2.4 mA Number of Outputs: 1 Low Level Output Current: 2.4 mA Quiescent Current: 5 µA Propagation Delay: 350 ns Categories: Custom Parts Case / Package: SOP Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 20 V Min Supply Voltage: 3 V Logic Function: OR Max Operating Temperature: 125 °C Number of Input Lines: 4 Number of Output Lines: 1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (E - I) - HCF4072BM1 - 1199734-HCF4072BM1 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (E - I) - HCF4072BM1
1199734-HCF4072BM1
Custom Parts - Custom Parts (E - I) - HCF4072BM1 1199734-HCF4072BM1
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1199734-HCF4072BM1 Packaging: Rail/Tube Number of Elements: 2 Number of Pins: 14 Number of Gates: 2 High Level Output Current: -2.4 mA Number of Outputs: 1 Low Level Output Current: 2.4 mA Quiescent Current: 5 µA Propagation Delay: 350 ns Categories: Custom Parts Case / Package: SOP Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 20 V Min Supply Voltage: 3 V Logic Function: OR Max Operating Temperature: 125 °C Number of Input Lines: 4 Number of Output Lines: 1

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1199734-HCF4072BM1
Packaging: Rail/Tube
Number of Elements: 2
Number of Pins: 14
Number of Gates: 2
High Level Output Current: -2.4 mA
Number of Outputs: 1
Low Level Output Current: 2.4 mA
Quiescent Current: 5 µA
Propagation Delay: 350 ns
Categories: Custom Parts
Case / Package: SOP
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 20 V
Min Supply Voltage: 3 V
Logic Function: OR
Max Operating Temperature: 125 °C
Number of Input Lines: 4
Number of Output Lines: 1

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1199734-HCF4072BM1
Product Name Custom Parts - Custom Parts (E - I) - HCF4072BM1
Unlock Full Specs
to access all available technical data