Manufacturer: STMicroelectronics
Win Source Part Number: 140235-HCF4071M013TR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 6.8mA, 6.8mA
Max Propagation Delay @ V, Max CL: 140ns @ 15V, 50pF
Current - Quiescent (Max): 5μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SO
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 3 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
CMOS Quad 2-Input OR Gate IC, SOP-14, 3-20V Product overview: HCF4071M013TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 20V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 20V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-HCF4071M013TR can be used for catalog matching and distributor lookup.
OR Gate IC 4 Channel 14-SO
IC GATE OR 4CH 2-INP 14SO
IC GATE OR 4CH 2-INP 14SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 140235-HCF4071M013TR | 705-HCF4071M013TR | 497-1138-2-ND | HCF4071M013TR | HCF4071M013TR | HCF4071M013TR |
| Product Name | Logic - Logic - Gates and Inverters - HCF4071M013TR | Quad 20V Logic IC | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT; OR; OR Gate | OR; OR GATE | OR | NOT; OR | OR; OR Gate | OR |
| Supply Voltage | 3 V ~ 20 V | 20V | 3V ~ 20V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | 3V ~ 20V | |
| Inputs | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 140 ns | 140 ns | 140 ns | |||
| Low Level Output Current (Sink) | 6.8 mA | 6.8 mA | 6.8 mA |