Manufacturer: STMicroelectronics
Win Source Part Number: 775641-HCF4070YM013T
Series: Automotive, AEC-Q100, 4000
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 6.8mA, 6.8mA
Operating Supply Voltage: 3 V ~ 20 V
Max Propagation Delay @ V, Max CL: 100ns @ 15V, 50pF
Logic Level - Low: 1.5 V ~ 4 V
Logic Level - High: 3.5 V ~ 11 V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SO
Maximum Quiescent Current: 20μA
Alternative Parts (Cross-Reference): MC14070BDG; BU4070BF; BU4070BF-E2; HCF4070YM013TR;
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quad Ex-OR Gate Product overview: HCF4070YM013TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-HCF4070YM013TR can be used for catalog matching and distributor lookup.
XOR (Exclusive OR) IC 4 Channel 14-SO
XOR (Exclusive OR) IC 4 Channel 14-SO
XOR (Exclusive OR) IC 4 Channel 14-SO
IC GATE XOR 4CH 2-INP 14SO
Logic Gates Quad Ex-OR Gate 20V Quisecent Crrnt
XOR (Exclusive OR) IC 4 Channel 14-SO
XOR GATE, 2 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES
IC GATE XOR 4CH 2-INP 14SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 775641-HCF4070YM013TR | 705-HCF4070YM013TR | 497-14375-2-ND | HCF4070YM013TR | HCF4070YM013TR | HCF4070YM013TR | 47AK6564 | HCF4070YM013TR |
| Product Name | Logic - Logic - Gates and Inverters - HCF4070YM013TR | Quad Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Gates and Inverters | Xor Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Stmicroelectronics | Logic - Gates and Inverters |
| Gate Type | NOT; XOR; XOR (Exclusive OR) | XOR GATE, OR GATE | XOR | XOR | XOR; XOR (Exclusive OR) | NOT; XOR | ||
| Supply Voltage | 3 V ~ 20 V | 20V | 3V ~ 20V | 3V ~ 20V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | |||
| Inputs | 2 | 2 | 2 | 2 | ||||
| Propagation Delay | 100 ns | 100 ns | 100 ns | |||||
| Low Level Output Current (Sink) | 6.8 mA | 6.8 mA | 6.8 mA |