STMicroelectronics, Inc. Quad 20V Logic IC HCF4070M013TR

Description
Quad XOR Gate IC, CMOS, SOP, 20V Product overview: HCF4070M013TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 20V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 20V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-HCF4070M013TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quad XOR Gate IC, CMOS, SOP, 20V Product overview: HCF4070M013TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 20V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 20V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-HCF4070M013TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 20V Logic IC
705-HCF4070M013TR
Quad 20V Logic IC 705-HCF4070M013TR
Quad XOR Gate IC, CMOS, SOP, 20V Product overview: HCF4070M013TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 20V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 20V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-HCF4070M013TR can be used for catalog matching and distributor lookup.

Quad XOR Gate IC, CMOS, SOP, 20V Product overview: HCF4070M013TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 20V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 20V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-HCF4070M013TR can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - HCF4070M013TR - 016804-HCF4070M013TR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - HCF4070M013TR
016804-HCF4070M013TR
Logic - Logic - Gates and Inverters - HCF4070M013TR 016804-HCF4070M013TR
Manufacturer: STMicroelectronics Win Source Part Number: 016804-HCF4070M013TR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 6.8mA, 6.8mA Max Propagation Delay @ V, Max CL: 100ns @ 15V, 50pF Current - Quiescent (Max): 20μA Logic Level - Low: 1.5 V to 4 V Logic Level - High: 3.5 V to 11 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SO Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 3 V to 20 V Alternative Parts (Cross-Reference): CD4070BM96; BU4070BF; HCF4070M013TR; CD4070BCMX; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 016804-HCF4070M013TR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 6.8mA, 6.8mA
Max Propagation Delay @ V, Max CL: 100ns @ 15V, 50pF
Current - Quiescent (Max): 20μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SO
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 3 V to 20 V
Alternative Parts (Cross-Reference): CD4070BM96; BU4070BF; HCF4070M013TR; CD4070BCMX;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - 497-1137-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
497-1137-2-ND
Gates and Inverters 497-1137-2-ND
XOR (Exclusive OR) IC 4 Channel 14-SO

XOR (Exclusive OR) IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - HCF4070M013TR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
HCF4070M013TR
Gates and Inverters HCF4070M013TR
IC GATE XOR 4CH 2-INP 14SO

IC GATE XOR 4CH 2-INP 14SO

Supplier's Site Datasheet
Logic - Gates and Inverters - HCF4070M013TR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
HCF4070M013TR
Logic - Gates and Inverters HCF4070M013TR
IC GATE XOR 4CH 2-INP 14SO

IC GATE XOR 4CH 2-INP 14SO

Supplier's Site Datasheet
Gates and Inverters - HCF4070M013TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
HCF4070M013TR
Gates and Inverters HCF4070M013TR
XOR (Exclusive OR) IC 4 Channel 14-SO

XOR (Exclusive OR) IC 4 Channel 14-SO

Buy Now Datasheet
IC GATE XOR 4CH 2-INP 14-SO - 761-HCF4070M013TR - Utmel Electronic Limited
Hong Kong, China
IC GATE XOR 4CH 2-INP 14-SO
761-HCF4070M013TR
IC GATE XOR 4CH 2-INP 14-SO 761-HCF4070M013TR
IC GATE XOR 4CH 2-INP 14-SO

IC GATE XOR 4CH 2-INP 14-SO

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - HCF4070M013TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
HCF4070M013TR
Integrated Circuits (ICs) - Logic - Gates and Inverters HCF4070M013TR
IC GATE XOR 4CH 2-INP 14SO

IC GATE XOR 4CH 2-INP 14SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-HCF4070M013TR 016804-HCF4070M013TR 497-1137-2-ND HCF4070M013TR HCF4070M013TR HCF4070M013TR 761-HCF4070M013TR HCF4070M013TR
Product Name Quad 20V Logic IC Logic - Logic - Gates and Inverters - HCF4070M013TR Gates and Inverters Gates and Inverters Logic - Gates and Inverters Gates and Inverters IC GATE XOR 4CH 2-INP 14-SO Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type XOR; XOR GATE, OR GATE NOT; XOR; XOR (Exclusive OR) XOR XOR; XOR (Exclusive OR) NOT; XOR XOR; XOR (Exclusive OR) XOR XOR
Supply Voltage 20V 3 V ~ 20 V 3V ~ 20V 3V ~ 20V 3.5V ~ 11V (Low), 1.5V ~ 4V (High) 3V ~ 20V 5V; 5V
Inputs 2 2 2 2 2 2
Propagation Delay 100 ns 100 ns 100 ns 100 ns 100 ns
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel Level Translator - MYXAP54RHC504/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 1727-3130-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
5 suppliers