Quad XOR Gate IC, CMOS, PDIP, 3-20V Product overview: HCF4070BEY from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 20V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 20V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-HCF4070BEY can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 204604-HCF4070BEY
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 6.8mA, 6.8mA
Max Propagation Delay @ V, Max CL: 100ns @ 15V, 50pF
Current - Quiescent (Max): 20μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-DIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 3 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
XOR (Exclusive OR) IC 4 Channel 14-DIP
IC GATE XOR 4CH 2-INP 14DIP
XOR (Exclusive OR) IC 4 Channel 14-DIP
IC GATE XOR 4CH 2-INP 14DIP
QUAD XOR GATE, 2I/P, DIP-14; Logic Function:XOR (Exclusive OR); No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:DIP; Product Range:4070; Logic IC Family:4000B; Supply Voltage Min:3V; Family Type:HC RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-HCF4070BEY | 204604-HCF4070BEY | 497-1368-5-ND | HCF4070BEY | HCF4070BEY | HCF4070BEY | 89K0583 |
| Product Name | Quad 20V Logic IC | Logic - Logic - Gates and Inverters - HCF4070BEY | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Quad Xor Gate, 2I/p, Dip-14; Logic Function Stmicroelectronics |
| Gate Type | XOR; XOR GATE, OR GATE | NOT; XOR; XOR (Exclusive OR) | XOR | XOR | XOR; XOR (Exclusive OR) | NOT; XOR | |
| Supply Voltage | 20V | 3 V ~ 20 V | 3V ~ 20V | 3V ~ 20V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | ||
| Inputs | 2 | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 100 ns | 100 ns | 100 ns | ||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |