STMICROELECTRONICS
HCF4069YUM013TR -- GATES AND INVERTERS
STMicroelectronics
Gates and Inverters
HCF4069YUM013TR
Description
IC INVERTER 6CH 1 INP
Description
IC INVERTER 6CH 1 INP
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Power Supplies |
|
Product Number
|
HCF4069YUM013TR |
|
Product Name
|
Gates and Inverters |
|
Package Type
|
SOIC; Other; 14-SOIC (0.154", 3.90mm Width)
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
Other; TDFN34-16
Input Voltage
2.7 to 5.5 volts
View Details
Fuji Electric Corp. of America
Package Type
Other; Intermittent opration
Output Voltage
10 to 24 volts
View Details
Package Type
Other; 14-TSSOP (0.173", 4.40mm Width)
Features
Schmitt Trigger
Input Voltage
2 to 6 volts
View Details
Package Type
Other; PG-VQFN-48
Output Voltage
3.3 volts
View Details