Inverter IC 6 Channel 14-SO
6-Gate CMOS Hex Inverter IC, SOP, 3-20V Product overview: HCF4069UM013TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 20V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-HCF4069UM013TR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 016803-HCF4069UM013T
Packaging: Reel - TR
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 6.8mA, 6.8mA
Max Propagation Delay @ V, Max CL: 50ns @ 15V, 50pF
Current - Quiescent (Max): 5μA
Logic Level - Low: 1 V to 2.5 V
Logic Level - High: 4 V to 12.5 V
Family Name: HCF4069
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SO
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 3 V to 20 V
Alternative Parts (Cross-Reference): HD14069UBRP; CD4069UBM96E4; CD4069UBMTG4; CD4069UBM96G4;
Introduction Date: August 15, 1995
ECCN: EAR99
Country of Origin: China, Morocco
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Inverter IC 6 Channel 14-SO
IC INVERTER 6CH 6-INP 14SO
IC INVERTER 6CH 1-INP 14SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 497-1136-2-ND | 705-HCF4069UM013TR | 016803-HCF4069UM013TR | HCF4069UM013TR | HCF4069UM013TR | HCF4069UM013TR |
| Product Name | Gates and Inverters | 20V Logic IC | Logic - Logic - Gates and Inverters - HCF4069UM013TR | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT; Inverter | NOT; Inverter | NOT | NOT |
| Supply Voltage | 3V ~ 20V | 20V | 3 V ~ 20 V | 3V ~ 20V | 4V ~ 12.5V (Low), 1V ~ 2.5V (High) | |
| Inputs | 1 | 1 | 6 | 1 | ||
| Propagation Delay | 50 ns | 110 ns | 50 ns | |||
| Low Level Output Current (Sink) | 6.8 mA | 6.8 mA | 6.8 mA |