Manufacturer: STMicroelectronics
Win Source Part Number: 204603-HCF4069UBE
Packaging: Tube/Rail
Number of Circuits: 6
Mounting: Through Hole
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 6.8mA, 6.8mA
Max Propagation Delay @ V, Max CL: 50ns @ 15V, 50pF
Current - Quiescent (Max): 5μA
Logic Level - Low: 1 V to 2.5 V
Logic Level - High: 4 V to 12.5 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-DIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 3 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
IC,LOGIC GATE,HEX INVERTER,CMOS,DIP,14
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 204603-HCF4069UBE | 705-HCF4069UBE |
| Product Name | Logic - Logic - Gates and Inverters - HCF4069UBE | DIP Logic IC |
| Gate Type | NOT; Inverter | NOT |
| Supply Voltage | 3 V ~ 20 V | |
| Inputs | 6 | |
| Propagation Delay | 50 ns |