Manufacturer: STMicroelectronics
Win Source Part Number: 1178941-HCF4068M013T
Packaging: Reel
Mounting Style: SMD
Logic Type: AND/NAND Gate
Number of Inputs: 8
Schmitt Trigger Input: No
Output Type: Single-Ended
Current - Output High, Low: 6.8mA, 6.8mA
Categories: Integrated Circuits
Supplier Device Package: 14-SO
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Family Part Number: 4068
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 20V
AND/NAND Gate Configurable 1 Circuit 8 Input 14-SO
4000/14000/40000 SERIES, 8-INPUT AND/NAND GATE, PDSO14, SOP-14 Product overview: HCF4068M013TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-HCF4068M013TR can be used for catalog matching and distributor lookup.
IC GATE NAND/AND 8INPUT 14-SOIC
AND/NAND Gate Configurable 1 Circuit 8 Input 14-SO
IC GATE NAND/AND 8INPUT 14-SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1178941-HCF4068M013TR | 497-6970-2-ND | 770-HCF4068M013TR | HCF4068M013TR | HCF4068M013TR | HCF4068M013TR |
| Product Name | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - HCF4068M013TR | Gates and Inverters - Multi-Function, Configurable | Logic IC | Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable |
| Gate Type | NOT; AND; NAND; AND/NAND Gate | AND; NAND | AND; NAND; NAND GATE | NOT; NAND | AND; NAND; AND/NAND Gate | AND; NAND |
| Supply Voltage | 3V ~ 20V | 3V ~ 20V | 20V | 3V ~ 20V | ||
| Output Type | Single-Ended | Single-Ended | Single-Ended | Single-Ended | ||
| Inputs | 8 | 8 | 8 | 8 | 8 | |
| Low Level Output Current (Sink) | 6.8 mA | 6.8 mA | 6.8 mA |