Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1061896-HCF4067BM1
Mounting: SMD (SMT)
Operating Supply Voltage: 20 V
Bandwidth: 60 MHz
Resistance: 1.05 kΩ
Number of Channels: 1
Propagation Delay: 20 ns
Categories: OEM Parts(F-I)
Case / Package: SOP
Alternative Parts (Cross-Reference): CD4067BM;
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Power Dissipation: 200 mW
Turn-On Delay Time: 650 ns
Turn-Off Delay Time: 440 ns
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1061896-HCF4067BM1 |
| Product Name | OEM Parts - OEM Parts (F - I) - HCF4067BM1 |