STMicroelectronics, Inc. 40MHz 20V Analog Switch and Multiplexer IC HCF4066M013TR

Description
4-CH SPST Switch IC, 40MHz, 3-20V, SOP, 40ns PD Product overview: HCF4066M013TR from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHz, 20V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 40MHz, 20V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-HCF4066M013TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-CH SPST Switch IC, 40MHz, 3-20V, SOP, 40ns PD Product overview: HCF4066M013TR from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHz, 20V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 40MHz, 20V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-HCF4066M013TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40MHz 20V Analog Switch and Multiplexer IC
743-HCF4066M013TR
40MHz 20V Analog Switch and Multiplexer IC 743-HCF4066M013TR
4-CH SPST Switch IC, 40MHz, 3-20V, SOP, 40ns PD Product overview: HCF4066M013TR from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHz, 20V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 40MHz, 20V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-HCF4066M013TR can be used for catalog matching and distributor lookup.

4-CH SPST Switch IC, 40MHz, 3-20V, SOP, 40ns PD Product overview: HCF4066M013TR from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHz, 20V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 40MHz, 20V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-HCF4066M013TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - HCF4066M013TR - 098872-HCF4066M013TR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - HCF4066M013TR
098872-HCF4066M013TR
Logic - Logic - Signal Switches, Multiplexers, Decoders - HCF4066M013TR 098872-HCF4066M013TR
Manufacturer: STMicroelectronics Win Source Part Number: 098872-HCF4066M013TR Packaging: Reel - TR Type: Bilateral, FET Switches Mounting: SMD (SMT) Independent Circuits: 4 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SO Supply Voltage - Operating: 3 V to 20 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Signal Processing, Communications & Networking

Manufacturer: STMicroelectronics
Win Source Part Number: 098872-HCF4066M013TR
Packaging: Reel - TR
Type: Bilateral, FET Switches
Mounting: SMD (SMT)
Independent Circuits: 4
Voltage Supply Source: Dual Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SO
Supply Voltage - Operating: 3 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Signal Processing, Communications & Networking

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 497-1134-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
497-1134-2-ND
Signal Switches, Multiplexers, Decoders 497-1134-2-ND
Bilateral, FET Switches 1 x 1:1 14-SO

Bilateral, FET Switches 1 x 1:1 14-SO

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - HCF4066M013TR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
HCF4066M013TR
Logic - Signal Switches, Multiplexers, Decoders HCF4066M013TR
IC BILATERAL SWITCH 1 X 1:1 14SO

IC BILATERAL SWITCH 1 X 1:1 14SO

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-HCF4066M013TR 098872-HCF4066M013TR 497-1134-2-ND HCF4066M013TR
Product Name 40MHz 20V Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - HCF4066M013TR Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS
Supply Voltage (VS) 3 to 20 volts 3 to 20 volts
Bandwidth 40 MHz
Min Operating Current 2.00E-5 mA
Power Dissipation 200 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 1727-74CBTLV3244BQ-Q10XCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 20-VFQFN
Number of Pins 20
View Details
Quad 3.3V Analog Switch and Multiplexer IC - 743-74CBTLV3125DGVRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 3.3 volts
Min Operating Current 0.0100 mA
View Details
2 suppliers
Multiplexer & Demultiplexer ICs - 1921646P - RS Components, Ltd.
Specs
Configuration Dual SPDT
Package Type DIP; PDIP; PDIP
Number of Pins 16
View Details