STMicroelectronics, Inc. 20V Analog Switch and Multiplexer IC HCF4066BEY

Description
4-CH CMOS SPST Switch IC, 3-20V, 125R, PDIP Product overview: HCF4066BEY from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 20V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-HCF4066BEY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-CH CMOS SPST Switch IC, 3-20V, 125R, PDIP Product overview: HCF4066BEY from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 20V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-HCF4066BEY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V Analog Switch and Multiplexer IC
743-HCF4066BEY
20V Analog Switch and Multiplexer IC 743-HCF4066BEY
4-CH CMOS SPST Switch IC, 3-20V, 125R, PDIP Product overview: HCF4066BEY from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 20V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-HCF4066BEY can be used for catalog matching and distributor lookup.

4-CH CMOS SPST Switch IC, 3-20V, 125R, PDIP Product overview: HCF4066BEY from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 20V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-HCF4066BEY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 497-1366-5-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
497-1366-5-ND
Signal Switches, Multiplexers, Decoders 497-1366-5-ND
Bilateral, FET Switches 1 x 1:1 14-DIP

Bilateral, FET Switches 1 x 1:1 14-DIP

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - HCF4066BEY - 016802-HCF4066BEY - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - HCF4066BEY
016802-HCF4066BEY
Logic - Logic - Signal Switches, Multiplexers, Decoders - HCF4066BEY 016802-HCF4066BEY
Manufacturer: STMicroelectronics Win Source Part Number: 016802-HCF4066BEY Packaging: Tube/Rail Type: Bilateral, FET Switches Mounting: Through Hole Independent Circuits: 4 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 14-DIP Supply Voltage - Operating: 3 V to 20 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing, Communications & Networking

Manufacturer: STMicroelectronics
Win Source Part Number: 016802-HCF4066BEY
Packaging: Tube/Rail
Type: Bilateral, FET Switches
Mounting: Through Hole
Independent Circuits: 4
Voltage Supply Source: Dual Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-DIP
Supply Voltage - Operating: 3 V to 20 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Communications & Networking

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - HCF4066BEY - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
HCF4066BEY
Logic - Signal Switches, Multiplexers, Decoders HCF4066BEY
IC BILATERAL SW 1 X 1:1 14DIP

IC BILATERAL SW 1 X 1:1 14DIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-HCF4066BEY 497-1366-5-ND 016802-HCF4066BEY HCF4066BEY
Product Name 20V Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - HCF4066BEY Logic - Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS
Supply Voltage (VS) 3 to 20 volts 3 to 20 volts
Min Operating Current 2.00E-5 mA
Power Dissipation 200 milliwatts
Unlock Full Specs
to access all available technical data