STMicroelectronics Logic - Logic - Signal Switches, Multiplexers, Decoders - HCF4066BE HCF4066BE

Description
Manufacturer: STMicroelectronics Win Source Part Number: 037685-HCF4066BE Packaging: Tube/Rail Type: Bilateral, FET Switches Mounting: Through Hole Independent Circuits: 4 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 14-DIP Supply Voltage - Operating: 3 V to 20 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing, Communications & Networking
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 037685-HCF4066BE Packaging: Tube/Rail Type: Bilateral, FET Switches Mounting: Through Hole Independent Circuits: 4 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 14-DIP Supply Voltage - Operating: 3 V to 20 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing, Communications & Networking
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - HCF4066BE - 037685-HCF4066BE - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - HCF4066BE
037685-HCF4066BE
Logic - Logic - Signal Switches, Multiplexers, Decoders - HCF4066BE 037685-HCF4066BE
Manufacturer: STMicroelectronics Win Source Part Number: 037685-HCF4066BE Packaging: Tube/Rail Type: Bilateral, FET Switches Mounting: Through Hole Independent Circuits: 4 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 14-DIP Supply Voltage - Operating: 3 V to 20 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing, Communications & Networking

Manufacturer: STMicroelectronics
Win Source Part Number: 037685-HCF4066BE
Packaging: Tube/Rail
Type: Bilateral, FET Switches
Mounting: Through Hole
Independent Circuits: 4
Voltage Supply Source: Dual Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-DIP
Supply Voltage - Operating: 3 V to 20 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Communications & Networking

Buy Now Datasheet
Singapore, Singapore
Quad DIP Analog Switch and Multiplexer IC
743-HCF4066BE
Quad DIP Analog Switch and Multiplexer IC 743-HCF4066BE
IC,ANALOG SWITCH,QUAD,SPST,CMO S,DIP,14PIN,PLASTIC Product overview: HCF4066BE from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, DIP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-HCF4066BE can be used for catalog matching and distributor lookup.

IC,ANALOG SWITCH,QUAD,SPST,CMOS,DIP,14PIN,PLASTIC Product overview: HCF4066BE from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, DIP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-HCF4066BE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 037685-HCF4066BE 743-HCF4066BE
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - HCF4066BE Quad DIP Analog Switch and Multiplexer IC
Supply Voltage (VS) 3 to 20 volts
Unlock Full Specs
to access all available technical data