Manufacturer: STMicroelectronics
Win Source Part Number: 139333-HCF4060YM013T
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 14
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 24MHZ
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SO
Supply Voltage - Operating: 3 V to 20 V
Alternative Parts (Cross-Reference): CD4060BM96; HCF4060BM1 T/R; HCF4060BM1;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO
BINARY RIPPLE COUNTER, 14BIT, SOIC-16; Logic Family / Base Number:HCF4060; Counter Type:Ripple Carry Binary / Divider; Clock Frequency:24MHz; Count Maximum:16383; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V RoHS Compliant: Yes
IC COUNTER/DIV/OSC 14ST 16SOIC
IC COUNTER/DIV/OSC 14ST 16SOIC
IC BINARY COUNTER 14-BIT 16SO
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 139333-HCF4060YM013TR | 497-14373-2-ND | HCF4060YM013TR | 18AC7391 | HCF4060YM013TR | HCF4060YM013TR | HCF4060YM013TR |
| Product Name | Logic - Logic - Counters, Dividers - HCF4060YM013TR | Counters, Dividers | Counters, Dividers | Binary Ripple Counter, 14Bit, Soic-16; Logic Family / Base Number Stmicroelectronics | Counters, Dividers | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Supply Voltage | 3 V ~ 20 V | 3 V ~ 20 V | 3V; 3V | 3 V ~ 20 V | |||
| Package Type | 16-SO | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC | SOIC; 16-SOIC (0.154", 3.90mm Width) | SOIC | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Counter Type | MOD-N | Ripple Carry Binary / Divider |