STMicroelectronics, Inc. Analog Switches, Multiplexers, Demultiplexers HCF4053M013TR

Description
3 Circuit IC Switch 2:1 280Ohm 16-SO
Request a Quote Datasheet
Description
3 Circuit IC Switch 2:1 280Ohm 16-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - 497-1131-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
497-1131-2-ND
Analog Switches, Multiplexers, Demultiplexers 497-1131-2-ND
3 Circuit IC Switch 2:1 280Ohm 16-SO

3 Circuit IC Switch 2:1 280Ohm 16-SO

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HCF4053M013TR - 121806-HCF4053M013TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HCF4053M013TR
121806-HCF4053M013TR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HCF4053M013TR 121806-HCF4053M013TR
Manufacturer: STMicroelectronics Win Source Part Number: 121806-HCF4053M013TR Packaging: Reel - TR Number of Circuits: 3 Switch Circuit: SPDT -3db Bandwidth: 60MHz Crosstalk: -40dB @ 6MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 280 Ohm Case / Package: 16-SO Single Supply Voltage (V+): 3 V to 20 V Channel Capacitance(CS off, CD off): 0.2pF, 5pF Max Leakage Current (IS off): 100nA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 121806-HCF4053M013TR
Packaging: Reel - TR
Number of Circuits: 3
Switch Circuit: SPDT
-3db Bandwidth: 60MHz
Crosstalk: -40dB @ 6MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 280 Ohm
Case / Package: 16-SO
Single Supply Voltage (V+): 3 V to 20 V
Channel Capacitance(CS off, CD off): 0.2pF, 5pF
Max Leakage Current (IS off): 100nA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
60MHz 20V Analog Switch and Multiplexer IC
747-HCF4053M013TR
60MHz 20V Analog Switch and Multiplexer IC 747-HCF4053M013TR
Triple 2-Ch Multiplexer/Demultip lexer, 60MHz, SOP, 3-20V Product overview: HCF4053M013TR from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60MHz, 20V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 60MHz, 20V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-HCF4053M013TR can be used for catalog matching and distributor lookup.

Triple 2-Ch Multiplexer/Demultiplexer, 60MHz, SOP, 3-20V Product overview: HCF4053M013TR from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60MHz, 20V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 60MHz, 20V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-HCF4053M013TR can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Analog Switches, Multiplexers, Demultiplexers - HCF4053M013TR - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
HCF4053M013TR
Interface - Analog Switches, Multiplexers, Demultiplexers HCF4053M013TR
IC MUX/DEMUX TRIPLE 2X1 16SOIC

IC MUX/DEMUX TRIPLE 2X1 16SOIC

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - HCF4053M013TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
HCF4053M013TR
Analog Switches, Multiplexers, Demultiplexers HCF4053M013TR
3 Circuit IC Switch 2:1 280Ohm 16-SO

3 Circuit IC Switch 2:1 280Ohm 16-SO

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 497-1131-2-ND 121806-HCF4053M013TR 747-HCF4053M013TR HCF4053M013TR HCF4053M013TR
Product Name Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HCF4053M013TR 60MHz 20V Analog Switch and Multiplexer IC Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 2x1 2x1
Supply Voltage (VS) 3 to 20 volts 3 to 20 volts 3 to 20 volts
Ron 280 ohms 5 ohms 280 ohms
Bandwidth 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz
VCT -40 dB
Unlock Full Specs
to access all available technical data