STMicroelectronics, Inc. Analog Switches, Multiplexers, Demultiplexers HCF4053BTTR

Description
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Request a Quote Datasheet
Description
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - 497-2383-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
497-2383-2-ND
Analog Switches, Multiplexers, Demultiplexers 497-2383-2-ND
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP

3 Circuit IC Switch 2:1 280Ohm 16-TSSOP

Buy Now Datasheet
Singapore, Singapore
280 Ohm Analog Switch and Multiplexer IC
747-HCF4053BTTR
280 Ohm Analog Switch and Multiplexer IC 747-HCF4053BTTR
IC Switch SPDTX3 280 Ohm 16TSSOP Product overview: HCF4053BTTR from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 280 Ohm. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 280 Ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-HCF4053BTTR can be used for catalog matching and distributor lookup.

IC Switch SPDTX3 280 Ohm 16TSSOP Product overview: HCF4053BTTR from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 280 Ohm. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 280 Ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-HCF4053BTTR can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Analog Switches, Multiplexers, Demultiplexers - HCF4053BTTR - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
HCF4053BTTR
Interface - Analog Switches, Multiplexers, Demultiplexers HCF4053BTTR
IC MUX/DEMUX TRIPLE 2X1 16TSSOP

IC MUX/DEMUX TRIPLE 2X1 16TSSOP

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - HCF4053BTTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
HCF4053BTTR
Analog Switches, Multiplexers, Demultiplexers HCF4053BTTR
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP

3 Circuit IC Switch 2:1 280Ohm 16-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 497-2383-2-ND 747-HCF4053BTTR HCF4053BTTR HCF4053BTTR
Product Name Analog Switches, Multiplexers, Demultiplexers 280 Ohm Analog Switch and Multiplexer IC Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 2x1
Supply Voltage (VS) 3 to 20 volts 20 volts
Ron 280 ohms 5 ohms 280 ohms
Bandwidth 60 MHz 60 MHz 60 MHz 60 MHz
VCT -40 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 C (-40 F)
View Details
Multiplexer & Demultiplexer ICs - 1922725 - RS Components, Ltd.
Specs
Configuration 4x1; Dual 4:1
Package Type DIP; PDIP; Pdip
Number of Pins 16
View Details
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74AUP1G157GN,132 - 908103-74AUP1G157GN,132 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-XSON (0.9x1)
View Details
3 suppliers