STMicroelectronics, Inc. 60MHz Analog Switch and Multiplexer IC HCF4052M013TR

Description
4-Ch Differential Multiplexer/Demultip lexer, 60MHz, SOP Product overview: HCF4052M013TR from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60MHz. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 60MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-HCF4052M013TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-Ch Differential Multiplexer/Demultip lexer, 60MHz, SOP Product overview: HCF4052M013TR from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60MHz. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 60MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-HCF4052M013TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60MHz Analog Switch and Multiplexer IC
747-HCF4052M013TR
60MHz Analog Switch and Multiplexer IC 747-HCF4052M013TR
4-Ch Differential Multiplexer/Demultip lexer, 60MHz, SOP Product overview: HCF4052M013TR from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60MHz. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 60MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-HCF4052M013TR can be used for catalog matching and distributor lookup.

4-Ch Differential Multiplexer/Demultiplexer, 60MHz, SOP Product overview: HCF4052M013TR from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60MHz. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 60MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-HCF4052M013TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 497-1130-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
497-1130-2-ND
Analog Switches, Multiplexers, Demultiplexers 497-1130-2-ND
2 Circuit IC Switch 4:1 280Ohm 16-SO

2 Circuit IC Switch 4:1 280Ohm 16-SO

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - HCF4052M013TR - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
HCF4052M013TR
Interface - Analog Switches, Multiplexers, Demultiplexers HCF4052M013TR
IC MUX/DEMUX DUAL 4X1 16SOIC

IC MUX/DEMUX DUAL 4X1 16SOIC

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - HCF4052M013TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
HCF4052M013TR
Analog Switches, Multiplexers, Demultiplexers HCF4052M013TR
2 Circuit IC Switch 4:1 280Ohm 16-SO

2 Circuit IC Switch 4:1 280Ohm 16-SO

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 747-HCF4052M013TR 497-1130-2-ND HCF4052M013TR HCF4052M013TR
Product Name 60MHz Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Supply Voltage (VS) 3 to 20 volts 3 to 20 volts
Bandwidth 60 MHz 60 MHz 60 MHz 60 MHz
Min Operating Current 8.00E-5 mA
Power Dissipation 500 milliwatts
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1905523 - RS Components, Ltd.
Specs
Configuration 4x1; Single 4:1
Package Type So
Number of Pins 14
View Details
2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details
Analog Switches, Multiplexers, Demultiplexers - 1727-74HC2G66DC-Q100HTR-ND - DigiKey
Specs
Configuration 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 2 to 10 volts
View Details
4 suppliers