Manufacturer: STMicroelectronics
Win Source Part Number: 067837-HCF4052BE
Packaging: Tube/Rail
Number of Circuits: 2
Switch Circuit: SP4T
-3db Bandwidth: 60MHz
Crosstalk: -40dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 280 Ohm
Case / Package: 16-PDIP
Single Supply Voltage (V+): 3 V to 20 V
Channel Capacitance(CS off, CD off): 0.2pF, 5pF
Max Leakage Current (IS off): 100nA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
IC,ANALOG MUX,SINGLE,4-CHANNEL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 067837-HCF4052BE | 747-HCF4052BE |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HCF4052BE | Quad DIP Analog Switch and Multiplexer IC |
| Configuration | 4x1 | |
| Features | Single-Supply | |
| Supply Voltage (VS) | 3 to 20 volts |