STMicroelectronics, Inc. Analog Switches, Multiplexers, Demultiplexers HCF4051YM013TR

Description
1 Circuit IC Switch 8:1 280Ohm 16-SO
Request a Quote Datasheet
Description
1 Circuit IC Switch 8:1 280Ohm 16-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - 497-14372-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
497-14372-1-ND
Analog Switches, Multiplexers, Demultiplexers 497-14372-1-ND
1 Circuit IC Switch 8:1 280Ohm 16-SO

1 Circuit IC Switch 8:1 280Ohm 16-SO

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 497-14372-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
497-14372-6-ND
Analog Switches, Multiplexers, Demultiplexers 497-14372-6-ND
1 Circuit IC Switch 8:1 280Ohm 16-SO

1 Circuit IC Switch 8:1 280Ohm 16-SO

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 497-14372-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
497-14372-2-ND
Analog Switches, Multiplexers, Demultiplexers 497-14372-2-ND
1 Circuit IC Switch 8:1 280Ohm 16-SO

1 Circuit IC Switch 8:1 280Ohm 16-SO

Buy Now Datasheet
Singapore, Singapore
Automotive 60MHz 20V Analog Switch and Multiplexer IC
747-HCF4051YM013TR
Automotive 60MHz 20V Analog Switch and Multiplexer IC 747-HCF4051YM013TR
8:1 Analog Mux/Demux, 60MHz, 20V, SO, AEC-Q100 Product overview: HCF4051YM013TR from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60MHz, 20V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Automotive, 60MHz, 20V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-HCF4051YM013TR can be used for catalog matching and distributor lookup.

8:1 Analog Mux/Demux, 60MHz, 20V, SO, AEC-Q100 Product overview: HCF4051YM013TR from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60MHz, 20V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Automotive, 60MHz, 20V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-HCF4051YM013TR can be used for catalog matching and distributor lookup.

Supplier's Site
Multiplexer & Demultiplexer ICs - 1655506 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
1655506
Multiplexer & Demultiplexer ICs 1655506
8-Ch Multiplexer/Demultip lexer SOIC16

8-Ch Multiplexer/Demultiplexer SOIC16

Supplier's Site
Multiplexer & Demultiplexer ICs - 8805282P - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
8805282P
Multiplexer & Demultiplexer ICs 8805282P
8-Ch Multiplexer/Demultip lexer SOIC16

8-Ch Multiplexer/Demultiplexer SOIC16

Supplier's Site
Interface - Analog Switches, Multiplexers, Demultiplexers - HCF4051YM013TR - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
HCF4051YM013TR
Interface - Analog Switches, Multiplexers, Demultiplexers HCF4051YM013TR
IC MUX/DEMUX SGL 8CH 16SOIC

IC MUX/DEMUX SGL 8CH 16SOIC

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - HCF4051YM013TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
HCF4051YM013TR
Analog Switches, Multiplexers, Demultiplexers HCF4051YM013TR
1 Circuit IC Switch 8:1 280Ohm 16-SO

1 Circuit IC Switch 8:1 280Ohm 16-SO

Buy Now Datasheet
Analogue Mux/demux, 8 Stmicroelectronics - 18AC7390 - Newark, An Avnet Company
Chicago, IL, United States
Analogue Mux/demux, 8 Stmicroelectronics
18AC7390
Analogue Mux/demux, 8 Stmicroelectronics 18AC7390
ANALOGUE MUX/DEMUX, 8:1, 470R, SOIC-16; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:470ohm; Supply Voltage Range:3V to 20V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

ANALOGUE MUX/DEMUX, 8:1, 470R, SOIC-16; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:470ohm; Supply Voltage Range:3V to 20V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 497-14372-1-ND 747-HCF4051YM013TR 1655506 8805282P HCF4051YM013TR HCF4051YM013TR 18AC7390
Product Name Analog Switches, Multiplexers, Demultiplexers Automotive 60MHz 20V Analog Switch and Multiplexer IC Multiplexer & Demultiplexer ICs Multiplexer & Demultiplexer ICs Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Analogue Mux/demux, 8 Stmicroelectronics
Configuration 8x1
Supply Voltage (VS) 3 to 20 volts 3 to 20 volts 3 to 20 volts
Ron 280 ohms 5 ohms 280 ohms 470 ohms
Bandwidth 60 MHz 60 MHz 60 MHz 60 MHz
VCT -40 dB
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details
Multiplexer & Demultiplexer ICs - 1916822P - RS Components, Ltd.
Specs
Configuration Quad SPST
Number of Pins 16
View Details
4-bit bus switch - 74CBTLV3126PW-Q10J - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details
5 suppliers