1 Circuit IC Switch 8:1 280Ohm 16-SO
Manufacturer: STMicroelectronics
Win Source Part Number: 016798-HCF4051M013TR
Packaging: Reel - TR
Number of Circuits: 1
-3db Bandwidth: 60MHz
Crosstalk: -40dB @ 3MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 280 Ohm
Case / Package: 16-SO
Single Supply Voltage (V+): 3 V to 20 V
Channel Capacitance(CS off, CD off): 0.2pF, 5pF
Max Leakage Current (IS off): 100nA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
8-Ch Analog Mux/Demux, 60MHz BW, 20V, SOP, SM Product overview: HCF4051M013TR from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60MHz, 20V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 60MHz, 20V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-HCF4051M013TR can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 8:1 280Ohm 16-SO
IC MUX/DEMUX 8X1 16SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 497-1129-2-ND | 016798-HCF4051M013TR | 747-HCF4051M013TR | HCF4051M013TR | HCF4051M013TR |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HCF4051M013TR | 60MHz 20V Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 8x1 | 8x1 | |||
| Supply Voltage (VS) | 3 to 20 volts | 3 to 20 volts | 3 to 20 volts | ||
| Ron | 280 ohms | 280 ohms | 5 ohms | ||
| Bandwidth | 60 MHz | 60 MHz | 60 MHz | 60 MHz | 60 MHz |
| VCT | -40 dB |