Manufacturer: STMicroelectronics
Win Source Part Number: 037553-HCF4051BM
Packaging: Tube/Rail
Number of Circuits: 1
-3db Bandwidth: 60MHz
Crosstalk: -40dB @ 3MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 280 Ohm
Case / Package: 16-SO
Single Supply Voltage (V+): 3 V to 20 V
Channel Capacitance(CS off, CD off): 0.2pF, 5pF
Max Leakage Current (IS off): 100nA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Application Field: Used in Automation & Process Control, Clock & Timing, Consumer Electronics, Robotics
IC MUX/DEMUX 8X1 16SOIC Product overview: HCF4051BM from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-HCF4051BM can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 037553-HCF4051BM | 747-HCF4051BM |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HCF4051BM | Analog Switch and Multiplexer IC |
| Configuration | 8x1 | 8x1 |
| Features | Single-Supply | |
| Supply Voltage (VS) | 3 to 20 volts | |
| Bandwidth | 60 MHz | 60 MHz |