Inverter IC 6 Channel 16-SO
Manufacturer: STMicroelectronics
Win Source Part Number: 016797-HCF4049UM013T
Packaging: Reel - TR
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 12mA, 48mA
Max Propagation Delay @ V, Max CL: 50ns @ 15V, 50pF
Current - Quiescent (Max): 20μA
Logic Level - Low: 1 V to 3 V
Logic Level - High: 4 V to 12 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SO
Dimension: 16-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 3 V to 20 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Application Field: Used in Defence, Military & Aerospace
Hex Inverter IC, 6-Bit CMOS, SOP, 3-20V Product overview: HCF4049UM013TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 20V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-HCF4049UM013TR can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel 16-SO
IC INVERTER 6CH 1-INP 16SO
IC INVERTER 6CH 6-INP 16SO
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 497-1127-2-ND | 016797-HCF4049UM013TR | 705-HCF4049UM013TR | HCF4049UM013TR | HCF4049UM013TR | HCF4049UM013TR |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - HCF4049UM013TR | 20V Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT; Buffer, Inverter | NOT; Inverter | NOT | NOT |
| Supply Voltage | 3V ~ 20V | 3 V ~ 20 V | 20V | 3V ~ 20V | 4V ~ 12V (Low), 1V ~ 3V (High) | |
| Inputs | 1 | 6 | 6 | 1 | ||
| Propagation Delay | 50 ns | 50 ns | 120 ns | |||
| Low Level Output Current (Sink) | 12 mA | 48 mA | 48 mA |