Hex Inverter Buffer IC, 6-Bit, CMOS, DIP-16 Product overview: HCF4049UBEY from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-HCF4049UBEY can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel 16-DIP
Manufacturer: STMicroelectronics
Win Source Part Number: 016796-HCF4049UBEY
Packaging: Tube/Rail
Number of Circuits: 6
Mounting: Through Hole
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 12mA, 48mA
Max Propagation Delay @ V, Max CL: 50ns @ 15V, 50pF
Current - Quiescent (Max): 20μA
Logic Level - Low: 1 V to 3 V
Logic Level - High: 4 V to 12 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-DIP
Dimension: 16-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 3 V to 20 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
IC INVERTER 6CH 6-INP 16DIP
IC INVERTER 6CH 1-INP 16DIP
Inverter IC 6 Channel 16-DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-HCF4049UBEY | 497-1359-5-ND | 016796-HCF4049UBEY | HCF4049UBEY | HCF4049UBEY | HCF4049UBEY |
| Product Name | DIP Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - HCF4049UBEY | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; Buffer/Driver; Inverter, Buffer | NOT | NOT; Inverter | NOT | NOT | NOT; Inverter |
| Supply Voltage | 20V | 3V ~ 20V | 3 V ~ 20 V | 4V ~ 12V (Low), 1V ~ 3V (High) | 3V ~ 20V | |
| Inputs | 6 | 1 | 6 | 1 | ||
| Propagation Delay | 120 ns | 50 ns | 50 ns | |||
| Power Dissipation | 200 milliwatts |