STMicroelectronics Logic - Logic - Gates and Inverters - HCF4048BEY HCF4048BEY

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061894-HCF4048BEY Mounting: SMD (SMT) Number of Pins: 16 Number of Gates: 1 High Level Output Current: -2.4 mA Low Level Output Current: 2.4 mA Quiescent Current: 5 µA Propagation Delay: 240 ns Categories: Logic - Gates and Inverters Case / Package: PDIP Alternative Parts (Cross-Reference): CD4048BE; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 20 V Min Supply Voltage: 3 V Logic Function: Multi Function
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061894-HCF4048BEY Mounting: SMD (SMT) Number of Pins: 16 Number of Gates: 1 High Level Output Current: -2.4 mA Low Level Output Current: 2.4 mA Quiescent Current: 5 µA Propagation Delay: 240 ns Categories: Logic - Gates and Inverters Case / Package: PDIP Alternative Parts (Cross-Reference): CD4048BE; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 20 V Min Supply Voltage: 3 V Logic Function: Multi Function
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - HCF4048BEY - 1061894-HCF4048BEY - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - HCF4048BEY
1061894-HCF4048BEY
Logic - Logic - Gates and Inverters - HCF4048BEY 1061894-HCF4048BEY
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061894-HCF4048BEY Mounting: SMD (SMT) Number of Pins: 16 Number of Gates: 1 High Level Output Current: -2.4 mA Low Level Output Current: 2.4 mA Quiescent Current: 5 µA Propagation Delay: 240 ns Categories: Logic - Gates and Inverters Case / Package: PDIP Alternative Parts (Cross-Reference): CD4048BE; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 20 V Min Supply Voltage: 3 V Logic Function: Multi Function

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1061894-HCF4048BEY
Mounting: SMD (SMT)
Number of Pins: 16
Number of Gates: 1
High Level Output Current: -2.4 mA
Low Level Output Current: 2.4 mA
Quiescent Current: 5 µA
Propagation Delay: 240 ns
Categories: Logic - Gates and Inverters
Case / Package: PDIP
Alternative Parts (Cross-Reference): CD4048BE;
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 20 V
Min Supply Voltage: 3 V
Logic Function: Multi Function

Buy Now
DIP Logic IC - 705-HCF4048BEY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DIP Logic IC
705-HCF4048BEY
DIP Logic IC 705-HCF4048BEY
SPECIALTY LOGIC CIRCUIT, PDIP16, PLASTIC, DIP-16 Product overview: HCF4048BEY from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-HCF4048BEY can be used for catalog matching and distributor lookup.

SPECIALTY LOGIC CIRCUIT, PDIP16, PLASTIC, DIP-16 Product overview: HCF4048BEY from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-HCF4048BEY can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 1061894-HCF4048BEY 705-HCF4048BEY
Product Name Logic - Logic - Gates and Inverters - HCF4048BEY DIP Logic IC
Gate Type NOT Multi Function
Logic Family CMOS
Propagation Delay 240 ns 240 ns
Operating Temperature -55 C (-67 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Gate Type Buffer/Driver
Logic Family AHC/VHC/H/U/V
Operating Temperature -40 C (-40 F)
View Details
Gates and Inverters - Multi-Function, Configurable - 100102DCQR - Quarktwin Technology Ltd.
Specs
Gate Type OR; NOR; NOR/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
Hex Inverter - MYXAP54RHC04/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 54F20DM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details