STMicroelectronics 20V DIP Logic IC HCF4047BEY

Description
Monostable Multivibrator IC, CMOS, DIP, 3-20V Product overview: HCF4047BEY from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 20V, DIP, Multivibrators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 711-HCF4047BEY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Monostable Multivibrator IC, CMOS, DIP, 3-20V Product overview: HCF4047BEY from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 20V, DIP, Multivibrators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 711-HCF4047BEY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V DIP Logic IC
711-HCF4047BEY
20V DIP Logic IC 711-HCF4047BEY
Monostable Multivibrator IC, CMOS, DIP, 3-20V Product overview: HCF4047BEY from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 20V, DIP, Multivibrators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 711-HCF4047BEY can be used for catalog matching and distributor lookup.

Monostable Multivibrator IC, CMOS, DIP, 3-20V Product overview: HCF4047BEY from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 20V, DIP, Multivibrators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 711-HCF4047BEY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 711-HCF4047BEY
Product Name 20V DIP Logic IC
Gate Type Multivibrator
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 5403/BCBJC - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Gates and Inverters - Multi-Function, Configurable - 100130DC - Quarktwin Technology Ltd.
Specs
Gate Type D-Type Transparent Latch
Supply Voltage -4.2V ~ -5.7V
Output Type Standard
View Details
Logic Gates - 7512831P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; XOR
Logic Family XOR
Inputs 2
View Details
Gates and Inverters - 1727-74AHCT1G04GM,115TR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
5 suppliers