Manufacturer: STMicroelectronics
Win Source Part Number: 775640-HCF4046BEY
Packaging: Tube
Type: Phase Lock Loop (PLL)
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 16-DIP (0.300", 7.62mm)
Frequency - Max: 1.4MHz
Number of Circuits: 1
Operating Supply Voltage: 3 V ~ 20 V
Input: CMOS
Output: CMOS
PLL: Yes
Divider/Multiplier: No/No
Part Status: Obsolete(EOL)
Family Name: HCF4046
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-DIP
Alternative Parts (Cross-Reference): CD4046BE;
Introduction Date: August 16, 1995
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
PHASE LOCKED LOOP, PDIP16, PLASTIC, DIP-16 Product overview: HCF4046BEY from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, DIP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-HCF4046BEY can be used for catalog matching and distributor lookup.
"Phase Lock Loop (PLL) IC 1.4MHz 1 16-DIP (0.300"", 7.62mm)"
IC PHASE LOCK LOOP 16DIP
IC PHASE-LOCK LOOP MCRPWR 16-DIP
Phase Lock Loop (PLL) IC 1.4MHz 1 16-DIP (0.300", 7.62mm)
IC PHASE-LOCK LOOP MCRPWR 16-DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Phase-locked Loops (PLL) | IC Clocks |
| Product Number | 775640-HCF4046BEY | 728-HCF4046BEY | HCF4046BEY-ND | HCF4046BEY | HCF4046BEY | HCF4046BEY | HCF4046BEY |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - HCF4046BEY | DIP Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Phase Lock Loop (PLL); Clock Generator | Clock Generator | Phase Lock Loop (PLL); Clock Generator | ||
| Bus Interface | CMOS; CMOS | CMOS | CMOS; CMOS | CMOS; CMOS | CMOS | ||
| Package Type | DIP | Rail/Tube | Through Hole; DIP; "16-DIP (0.300"", 7.62mm)" | Through Hole | DIP; 16-DIP (0.300\", 7.62mm) | DIP; Through Hole | |
| Supply Voltage | 3 to 20 volts | 3 to 20 volts | 3 to 20 volts | 3 to 20 volts | 3 to 20 volts |