Manufacturer: STMicroelectronics
Win Source Part Number: 775639-HCF4041UBEY
Series: 4000B
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 14-DIP (0.300", 7.62mm)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 38mA, 38mA
Operating Supply Voltage: 3 V ~ 20 V
Number of Elements: 4
Number of Bits per Element: 1
Part Status: Obsolete(EOL)
Family Name: HCF4041
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-DIP
Alternative Parts (Cross-Reference): CD4041UBE; MN4041B; CD4041UBF3A; CD4041UBF;
Introduction Date: August 15, 1995
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Buffer, Non-Inverting 4 Element 1 Bit per Element Push-Pull Output 14-DIP
IC BUFFER NON-INVERT 20V 14DIP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 775639-HCF4041UBEY | HCF4041UBEY-ND | HCF4041UBEY |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - HCF4041UBEY | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 3 to 20 volts | 3 to 20 volts |