STMicroelectronics, Inc. Gates and Inverters HCF4030M013TR

Description
XOR (Exclusive OR) IC 4 Channel 14-SO
Request a Quote Datasheet
Description
XOR (Exclusive OR) IC 4 Channel 14-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 497-1123-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
497-1123-2-ND
Gates and Inverters 497-1123-2-ND
XOR (Exclusive OR) IC 4 Channel 14-SO

XOR (Exclusive OR) IC 4 Channel 14-SO

Buy Now Datasheet
Singapore, Singapore
Quad 20V Logic IC
705-HCF4030M013TR
Quad 20V Logic IC 705-HCF4030M013TR
Quad 2-Input XOR Gate IC, CMOS, SOP-14, 3-20V Product overview: HCF4030M013TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 20V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 20V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-HCF4030M013TR can be used for catalog matching and distributor lookup.

Quad 2-Input XOR Gate IC, CMOS, SOP-14, 3-20V Product overview: HCF4030M013TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 20V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 20V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-HCF4030M013TR can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - HCF4030M013TR - 775638-HCF4030M013TR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - HCF4030M013TR
775638-HCF4030M013TR
Logic - Logic - Gates and Inverters - HCF4030M013TR 775638-HCF4030M013TR
Manufacturer: STMicroelectronics Win Source Part Number: 775638-HCF4030M013TR Series: 4000 Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 6.8mA, 6.8mA Operating Supply Voltage: 3 V ~ 20 V Max Propagation Delay @ V, Max CL: 100ns @ 15V, 50pF Logic Level - Low: 1.5 V ~ 4 V Logic Level - High: 3.5 V ~ 11 V Part Status: Obsolete(EOL) Family Name: HCF4030 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SO Maximum Quiescent Current: 20μA Alternative Parts (Cross-Reference): CD4030BM; HCF4030BM1; HCF4030B013TR; CD4030BMTE4; BU4030BF-E2; HEF4030BT; HEF4030BT/S200,118; Introduction Date: November 14, 1996 ECCN: EAR99 Country of Origin: China, Morocco Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 775638-HCF4030M013TR
Series: 4000
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 6.8mA, 6.8mA
Operating Supply Voltage: 3 V ~ 20 V
Max Propagation Delay @ V, Max CL: 100ns @ 15V, 50pF
Logic Level - Low: 1.5 V ~ 4 V
Logic Level - High: 3.5 V ~ 11 V
Part Status: Obsolete(EOL)
Family Name: HCF4030
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SO
Maximum Quiescent Current: 20μA
Alternative Parts (Cross-Reference): CD4030BM; HCF4030BM1; HCF4030B013TR; CD4030BMTE4; BU4030BF-E2; HEF4030BT; HEF4030BT/S200,118;
Introduction Date: November 14, 1996
ECCN: EAR99
Country of Origin: China, Morocco
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC GATE XOR 4CH 2-INP 14-SO - 761-HCF4030M013TR - Utmel Electronic Limited
Hong Kong, China
IC GATE XOR 4CH 2-INP 14-SO
761-HCF4030M013TR
IC GATE XOR 4CH 2-INP 14-SO 761-HCF4030M013TR
IC GATE XOR 4CH 2-INP 14-SO

IC GATE XOR 4CH 2-INP 14-SO

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - HCF4030M013TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
HCF4030M013TR
Integrated Circuits (ICs) - Logic - Gates and Inverters HCF4030M013TR
IC GATE XOR 4CH 2-INP 14SO

IC GATE XOR 4CH 2-INP 14SO

Supplier's Site
Logic - Gates and Inverters - HCF4030M013TR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
HCF4030M013TR
Logic - Gates and Inverters HCF4030M013TR
IC GATE XOR 4CH 2-INP 14SO

IC GATE XOR 4CH 2-INP 14SO

Supplier's Site Datasheet
Gates and Inverters - HCF4030M013TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
HCF4030M013TR
Gates and Inverters HCF4030M013TR
XOR (Exclusive OR) IC 4 Channel 14-SO

XOR (Exclusive OR) IC 4 Channel 14-SO

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 497-1123-2-ND 705-HCF4030M013TR 775638-HCF4030M013TR 761-HCF4030M013TR HCF4030M013TR HCF4030M013TR HCF4030M013TR
Product Name Gates and Inverters Quad 20V Logic IC Logic - Logic - Gates and Inverters - HCF4030M013TR IC GATE XOR 4CH 2-INP 14-SO Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type XOR XOR; XOR GATE, OR GATE NOT; XOR; XOR (Exclusive OR) XOR XOR NOT; XOR XOR; XOR (Exclusive OR)
Supply Voltage 3V ~ 20V 20V 3 V ~ 20 V 5V; 5V 3.5V ~ 11V (Low), 1.5V ~ 4V (High) 3V ~ 20V
Inputs 2 2 2 2 2
Propagation Delay 100 ns 100 ns 100 ns 100 ns
Low Level Output Current (Sink) 6.8 mA 6.8 mA 6.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 74AHCT3G04DP,125-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
4 suppliers
Hex Inverter, Schmitt - MYXAF54RHC14/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Inverters ICs - 7512799P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details