STMicroelectronics, Inc. Integrated Circuits(ICs) HCF4028M013TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 135754-HCF4028M013TR Category: Integrated Circuits(ICs) Family: Logic - Signal Switches, Multiplexers, Decoders Series: 4000B Packaging: Reel(TR) Type: Decoder Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.154", 3.90mm Width) Manufacturer Device Package: 16-SO Current - Output High, Low: 6.8mA, 6.8mA Operating Supply Voltage: 3 V ~ 20 V Independent Circuits: 1 Voltage Supply Source: Dual Supply Alternative Parts (Cross-Reference): MC14028BDG; HCF4028BM1; CD4028BPWE4; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 135754-HCF4028M013TR Category: Integrated Circuits(ICs) Family: Logic - Signal Switches, Multiplexers, Decoders Series: 4000B Packaging: Reel(TR) Type: Decoder Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.154", 3.90mm Width) Manufacturer Device Package: 16-SO Current - Output High, Low: 6.8mA, 6.8mA Operating Supply Voltage: 3 V ~ 20 V Independent Circuits: 1 Voltage Supply Source: Dual Supply Alternative Parts (Cross-Reference): MC14028BDG; HCF4028BM1; CD4028BPWE4; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 135754-HCF4028M013TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
135754-HCF4028M013TR
Integrated Circuits(ICs) 135754-HCF4028M013TR
Manufacturer: STMicroelectronics Win Source Part Number: 135754-HCF4028M013TR Category: Integrated Circuits(ICs) Family: Logic - Signal Switches, Multiplexers, Decoders Series: 4000B Packaging: Reel(TR) Type: Decoder Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.154", 3.90mm Width) Manufacturer Device Package: 16-SO Current - Output High, Low: 6.8mA, 6.8mA Operating Supply Voltage: 3 V ~ 20 V Independent Circuits: 1 Voltage Supply Source: Dual Supply Alternative Parts (Cross-Reference): MC14028BDG; HCF4028BM1; CD4028BPWE4; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 135754-HCF4028M013TR
Category: Integrated Circuits(ICs)
Family: Logic - Signal Switches, Multiplexers, Decoders
Series: 4000B
Packaging: Reel(TR)
Type: Decoder
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package: 16-SO
Current - Output High, Low: 6.8mA, 6.8mA
Operating Supply Voltage: 3 V ~ 20 V
Independent Circuits: 1
Voltage Supply Source: Dual Supply
Alternative Parts (Cross-Reference): MC14028BDG; HCF4028BM1; CD4028BPWE4;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 135754-HCF4028M013TR
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data