STMicroelectronics Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders HCF4028BEY

Description
IC DECODER 1 X 4:10 16DIP
Datasheet
Description
IC DECODER 1 X 4:10 16DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - HCF4028BEY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
HCF4028BEY
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders HCF4028BEY
IC DECODER 1 X 4:10 16DIP

IC DECODER 1 X 4:10 16DIP

Supplier's Site
Signal Switches, Multiplexers, Decoders - HCF4028BEY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
HCF4028BEY
Signal Switches, Multiplexers, Decoders HCF4028BEY
Decoder 1 x 4:10 16-DIP

Decoder 1 x 4:10 16-DIP

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number HCF4028BEY HCF4028BEY
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Operating Current 6.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74CBT162292DLRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4V ~ 5.5V
Package Type SOP; SSOP; 56-BSSOP (0.295\", 7.50mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Logic Family / Base Number Nexperia - 29AC1102 - Newark, An Avnet Company
Specs
Supply Voltage 6V
Package Type TSSOP; TSSOP
Number of Pins 16
View Details