STMicroelectronics, Inc. DIP Analog Switch and Multiplexer IC HCF4028BEY

Description
CMOS 4-Bit Decimal Decoder/Driver, DIP-16 Product overview: HCF4028BEY from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-HCF4028BEY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMOS 4-Bit Decimal Decoder/Driver, DIP-16 Product overview: HCF4028BEY from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-HCF4028BEY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
DIP Analog Switch and Multiplexer IC
743-HCF4028BEY
DIP Analog Switch and Multiplexer IC 743-HCF4028BEY
CMOS 4-Bit Decimal Decoder/Driver, DIP-16 Product overview: HCF4028BEY from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-HCF4028BEY can be used for catalog matching and distributor lookup.

CMOS 4-Bit Decimal Decoder/Driver, DIP-16 Product overview: HCF4028BEY from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-HCF4028BEY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - HCF4028BEY - 873259-HCF4028BEY - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - HCF4028BEY
873259-HCF4028BEY
Logic - Logic - Signal Switches, Multiplexers, Decoders - HCF4028BEY 873259-HCF4028BEY
Manufacturer: STMicroelectronics Win Source Part Number: 873259-HCF4028BEY Series: 4000B Operating Temperature Range: -55°C ~ 125°C Package: 16-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Part Status: Obsolete Family Name: HCF4028 Categories: Integrated Circuits (ICs) Case / Package: 16-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-1354-5, 497-1354-5-NDR, -497-1354-5-NDR, -497-1354-5

Manufacturer: STMicroelectronics
Win Source Part Number: 873259-HCF4028BEY
Series: 4000B
Operating Temperature Range: -55°C ~ 125°C
Package: 16-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Part Status: Obsolete
Family Name: HCF4028
Categories: Integrated Circuits (ICs)
Case / Package: 16-DIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-1354-5, 497-1354-5-NDR, -497-1354-5-NDR, -497-1354-5

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 497-1354-5-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
497-1354-5-ND
Signal Switches, Multiplexers, Decoders 497-1354-5-ND
Decoder 1 x 4:10 16-DIP

Decoder 1 x 4:10 16-DIP

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - HCF4028BEY - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
HCF4028BEY
Logic - Signal Switches, Multiplexers, Decoders HCF4028BEY
IC DECODER 1 X 4:10 16DIP

IC DECODER 1 X 4:10 16DIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-HCF4028BEY 873259-HCF4028BEY 497-1354-5-ND HCF4028BEY
Product Name DIP Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - HCF4028BEY Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS
Supply Voltage (VS) 3 to 20 volts
Power Dissipation 200 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

2-channel analog multiplexer/demultiplexer - 74LVC2G53GT,115 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 6.5 volts
View Details
4 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74AC151SCX - Lingto Electronic Limited
Specs
Configuration 1 x 8:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multiplexer & Demultiplexer ICs - 1921646 - RS Components, Ltd.
Specs
Configuration Dual SPDT
Package Type DIP; PDIP; Pdip
Number of Pins 16
View Details