STMicroelectronics Dual 24MHz 20V Logic IC HCF4027M013TR

Description
Dual J-K Flip-Flop, SOP, Pos Edge Triggered, 24MHz, 20V Product overview: HCF4027M013TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 24MHz, 20V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 24MHz, 20V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-HCF4027M013TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual J-K Flip-Flop, SOP, Pos Edge Triggered, 24MHz, 20V Product overview: HCF4027M013TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 24MHz, 20V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 24MHz, 20V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-HCF4027M013TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 24MHz 20V Logic IC
706-HCF4027M013TR
Dual 24MHz 20V Logic IC 706-HCF4027M013TR
Dual J-K Flip-Flop, SOP, Pos Edge Triggered, 24MHz, 20V Product overview: HCF4027M013TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 24MHz, 20V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 24MHz, 20V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-HCF4027M013TR can be used for catalog matching and distributor lookup.

Dual J-K Flip-Flop, SOP, Pos Edge Triggered, 24MHz, 20V Product overview: HCF4027M013TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 24MHz, 20V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 24MHz, 20V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-HCF4027M013TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-HCF4027M013TR
Product Name Dual 24MHz 20V Logic IC
Gate Type Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Gates and Inverters - 74AHCT1G14GV,125 - 1007561-74AHCT1G14GV,125 - Win Source Electronics
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5 V ~ 5.5 V
Inputs 1
View Details
7 suppliers
Gates and Inverters - 54LS33FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
5-Channel Level Translator w/ Bus Hold - MYXAF54RHC505/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 54ALS38AE/883 - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details