STMicroelectronics Dual Through-Hole 24MHz DIP Logic IC HCF4027BEY

Description
Dual J-K Flip-Flop, 24MHz, DIP-16, Through Hole Product overview: HCF4027BEY from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Through-Hole, 24MHz, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Through-Hole, 24MHz, DIP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-HCF4027BEY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual J-K Flip-Flop, 24MHz, DIP-16, Through Hole Product overview: HCF4027BEY from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Through-Hole, 24MHz, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Through-Hole, 24MHz, DIP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-HCF4027BEY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Through-Hole 24MHz DIP Logic IC
706-HCF4027BEY
Dual Through-Hole 24MHz DIP Logic IC 706-HCF4027BEY
Dual J-K Flip-Flop, 24MHz, DIP-16, Through Hole Product overview: HCF4027BEY from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Through-Hole, 24MHz, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Through-Hole, 24MHz, DIP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-HCF4027BEY can be used for catalog matching and distributor lookup.

Dual J-K Flip-Flop, 24MHz, DIP-16, Through Hole Product overview: HCF4027BEY from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Through-Hole, 24MHz, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Through-Hole, 24MHz, DIP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-HCF4027BEY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-HCF4027BEY
Product Name Dual Through-Hole 24MHz DIP Logic IC
Gate Type Flip-Flop
Supply Voltage 20V
Inputs 2
Unlock Full Specs
to access all available technical data

Similar Products

8-input NAND gate - 74AHC30PW/GJ - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details
CD54HCT86 High Speed CMOS Logic Quad 2-Input EXCLUSIVE OR Gates - 5962-8984401CA - Texas Instruments
Specs
Gate Type OR
Supply Voltage 5V; 5
Logic Family HCT
View Details
4 suppliers
8-Channel Transceiver - MYXAF54RHC245/Q - Micross Components, Inc.
Specs
Pin Count 20
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 54F20DM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details