Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-DIP
Manufacturer: STMicroelectronics
Win Source Part Number: 775637-HCF4022BEY
Series: 4000B
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 16-DIP (0.300", 7.62mm)
Logic Type: Binary Counter
Operating Supply Voltage: 3 V ~ 20 V
Number of Elements: 1
Number of Bits per Element: 4
Direction: Up
Reset: Asynchronous
Count Rate: 11MHz
Part Status: Obsolete(EOL)
Family Name: HCF4022
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-DIP
Alternative Parts (Cross-Reference): CD4022BEE4; CD4022BE; CD4022BCN; CD4022BMN;
Introduction Date: August 15, 1995
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
IC BINARY COUNTER 4-BIT 16DIP
IC COUNTER OCTAL 8OUTPUT 16-DIP
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-DIP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | HCF4022BEY-ND | 775637-HCF4022BEY | HCF4022BEY | HCF4022BEY | HCF4022BEY |
| Product Name | Counters, Dividers | Logic - Logic - Counters, Dividers - HCF4022BEY | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers | Counters, Dividers |
| Counter Type | MOD-N | ||||
| Counter Category | Asynchronous | Synchronous | |||
| Counter Direction | UP | UP | |||
| Package Type | DIP; "16-DIP (0.300"", 7.62mm)" | DIP | DIP; 16-DIP (0.300\", 7.62mm) |