STMicroelectronics, Inc. Logic - Logic - Shift Registers - HCF4021YM013TR HCF4021YM013TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 731136-HCF4021YM013T R Series: Automotive, AEC-Q100, 4000 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Logic Type: Shift Register Output Type: Push-Pull Operating Supply Voltage: 3 V ~ 20 V Function: Parallel or Serial to Serial Number of Elements: 1 Number of Bits per Element: 8 Family Name: HCF4021 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 16-SO Alternative Parts (Cross-Reference): CD4021BME4; CD4021BMTE4; CD4021BMTG4; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 731136-HCF4021YM013T R Series: Automotive, AEC-Q100, 4000 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Logic Type: Shift Register Output Type: Push-Pull Operating Supply Voltage: 3 V ~ 20 V Function: Parallel or Serial to Serial Number of Elements: 1 Number of Bits per Element: 8 Family Name: HCF4021 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 16-SO Alternative Parts (Cross-Reference): CD4021BME4; CD4021BMTE4; CD4021BMTG4; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - HCF4021YM013TR - 731136-HCF4021YM013TR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - HCF4021YM013TR
731136-HCF4021YM013TR
Logic - Logic - Shift Registers - HCF4021YM013TR 731136-HCF4021YM013TR
Manufacturer: STMicroelectronics Win Source Part Number: 731136-HCF4021YM013T R Series: Automotive, AEC-Q100, 4000 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Logic Type: Shift Register Output Type: Push-Pull Operating Supply Voltage: 3 V ~ 20 V Function: Parallel or Serial to Serial Number of Elements: 1 Number of Bits per Element: 8 Family Name: HCF4021 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 16-SO Alternative Parts (Cross-Reference): CD4021BME4; CD4021BMTE4; CD4021BMTG4; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 731136-HCF4021YM013TR
Series: Automotive, AEC-Q100, 4000
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Logic Type: Shift Register
Output Type: Push-Pull
Operating Supply Voltage: 3 V ~ 20 V
Function: Parallel or Serial to Serial
Number of Elements: 1
Number of Bits per Element: 8
Family Name: HCF4021
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 16-SO
Alternative Parts (Cross-Reference): CD4021BME4; CD4021BMTE4; CD4021BMTG4;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shift Registers - 497-14371-6-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
497-14371-6-ND
Shift Registers 497-14371-6-ND
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet
Shift Registers - 497-14371-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
497-14371-1-ND
Shift Registers 497-14371-1-ND
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet
Shift Registers - 497-14371-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
497-14371-2-ND
Shift Registers 497-14371-2-ND
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet
Logic - Shift Registers - HCF4021YM013TR - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
HCF4021YM013TR
Logic - Shift Registers HCF4021YM013TR
IC SHIFT REGISTER 8STAGE 16SOIC

IC SHIFT REGISTER 8STAGE 16SOIC

Supplier's Site Datasheet
Shift Registers - HCF4021YM013TR - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
HCF4021YM013TR
Shift Registers HCF4021YM013TR
IC SHIFT REGISTER 8STAGE 16SOIC

IC SHIFT REGISTER 8STAGE 16SOIC

Supplier's Site Datasheet
Shift Registers - HCF4021YM013TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
HCF4021YM013TR
Shift Registers HCF4021YM013TR
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
HCF4021YM013TR
Counter Shift Registers HCF4021YM013TR
Counter Shift Registers 8-Stage Static FlipFlop/registers

Counter Shift Registers 8-Stage Static FlipFlop/registers

Buy Now Datasheet
Shift Register, 8Bit, -40 To 125Deg C Rohs Compliant Stmicroelectronics - 54AH6287 - Newark, An Avnet Company
Chicago, IL, United States
Shift Register, 8Bit, -40 To 125Deg C Rohs Compliant Stmicroelectronics
54AH6287
Shift Register, 8Bit, -40 To 125Deg C Rohs Compliant Stmicroelectronics 54AH6287
SHIFT REGISTER, 8BIT, -40 TO 125DEG C ROHS COMPLIANT: YES

SHIFT REGISTER, 8BIT, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - HCF4021YM013TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
HCF4021YM013TR
Integrated Circuits (ICs) - Logic - Shift Registers HCF4021YM013TR
IC SHIFT REGISTER 8STAGE 16SOIC

IC SHIFT REGISTER 8STAGE 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 731136-HCF4021YM013TR 497-14371-6-ND HCF4021YM013TR HCF4021YM013TR HCF4021YM013TR HCF4021YM013TR 54AH6287 HCF4021YM013TR
Product Name Logic - Logic - Shift Registers - HCF4021YM013TR Shift Registers Logic - Shift Registers Shift Registers Shift Registers Counter Shift Registers Shift Register, 8Bit, -40 To 125Deg C Rohs Compliant Stmicroelectronics Integrated Circuits (ICs) - Logic - Shift Registers
Supply Voltage 3 V ~ 20 V 3V ~ 20V 3V ~ 20V 3V ~ 20V
Output Characteristics Push-Pull Push-Pull Push-Pull Push-Pull
Package Type SOIC SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 16-SOIC (0.154", 3.90mm Width) SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) SOIC
Number of units in IC 1
Unlock Full Specs
to access all available technical data

Similar Products

 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
16-bit D-type transparent latch with 5 V tolerant inputs/outputs; 3-state - 74LVCH16373ADGV-QJ - Nexperia B.V.
Specs
Supply Voltage +6.5
Output Characteristics 3-State
Features ESD Protection
View Details
CD74AC164 8-Bit Serial-In/Parallel-Out Shift Register - CD74AC164ME4 - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1.5V; 3.3V; 5V; 5.5
Package Type Other; PDIP,SOIC
View Details
2 suppliers