STMicroelectronics, Inc. Logic - Logic - Shift Registers - HCF4021M013TR HCF4021M013TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 122134-HCF4021M013TR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SO Purpose: Parallel or Serial to Serial Supply Voltage - Operating: 3 V to 20 V Alternative Parts (Cross-Reference): CD4021BM; HCF4021YM013TR; HCF4021BM1; HCF4021M013TR; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 122134-HCF4021M013TR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SO Purpose: Parallel or Serial to Serial Supply Voltage - Operating: 3 V to 20 V Alternative Parts (Cross-Reference): CD4021BM; HCF4021YM013TR; HCF4021BM1; HCF4021M013TR; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - HCF4021M013TR - 122134-HCF4021M013TR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - HCF4021M013TR
122134-HCF4021M013TR
Logic - Logic - Shift Registers - HCF4021M013TR 122134-HCF4021M013TR
Manufacturer: STMicroelectronics Win Source Part Number: 122134-HCF4021M013TR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SO Purpose: Parallel or Serial to Serial Supply Voltage - Operating: 3 V to 20 V Alternative Parts (Cross-Reference): CD4021BM; HCF4021YM013TR; HCF4021BM1; HCF4021M013TR; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: STMicroelectronics
Win Source Part Number: 122134-HCF4021M013TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SO
Purpose: Parallel or Serial to Serial
Supply Voltage - Operating: 3 V to 20 V
Alternative Parts (Cross-Reference): CD4021BM; HCF4021YM013TR; HCF4021BM1; HCF4021M013TR;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Shift Registers - 497-1120-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
497-1120-2-ND
Shift Registers 497-1120-2-ND
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet
Shift Registers - HCF4021M013TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
HCF4021M013TR
Shift Registers HCF4021M013TR
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet
IC SHIFT REGISTER 8STAGE 16-SOIC - 761-HCF4021M013TR - Utmel Electronic Limited
Hong Kong, China
IC SHIFT REGISTER 8STAGE 16-SOIC
761-HCF4021M013TR
IC SHIFT REGISTER 8STAGE 16-SOIC 761-HCF4021M013TR
IC SHIFT REGISTER 8STAGE 16-SOIC

IC SHIFT REGISTER 8STAGE 16-SOIC

Supplier's Site
Integrated Circuits (ICs) - Logic - Shift Registers - HCF4021M013TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
HCF4021M013TR
Integrated Circuits (ICs) - Logic - Shift Registers HCF4021M013TR
IC SHIFT REGISTER 8STAGE 16-SOIC

IC SHIFT REGISTER 8STAGE 16-SOIC

Supplier's Site
Logic - Shift Registers - HCF4021M013TR - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
HCF4021M013TR
Logic - Shift Registers HCF4021M013TR
IC SHIFT REGISTER 8STAGE 16-SOIC

IC SHIFT REGISTER 8STAGE 16-SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 122134-HCF4021M013TR 497-1120-2-ND HCF4021M013TR 761-HCF4021M013TR HCF4021M013TR HCF4021M013TR
Product Name Logic - Logic - Shift Registers - HCF4021M013TR Shift Registers Shift Registers IC SHIFT REGISTER 8STAGE 16-SOIC Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers
Supply Voltage 3 V ~ 20 V 3V ~ 20V 3V ~ 20V 5V; 5V
Output Characteristics Push-Pull Push-Pull Push-Pull
Package Type Other; 16-SO SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) SOIC; Other; 16-SOIC (0.154, 3.90mm Width) SOIC
Number of units in IC 1 1
Number of Bits (Stages) 8 8 8
Unlock Full Specs
to access all available technical data

Similar Products

 - 5495A/BCA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; Other; CDIP
View Details
3 suppliers
 - 7989045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
8-bit shift register with Schmitt-trigger inputs and open-drain output registers - 74HCS596PWJ - Nexperia B.V.
Specs
Supply Voltage +7
Output Characteristics Open-drain
Package Type Other; SOT403-1 SOT403-1
View Details
2 suppliers
Shift Registers - 74LS165SC - Quarktwin Technology Ltd.
Specs
Register Type Parallel In / Serial Out
Supply Voltage 4.75V ~ 5.25V
Output Characteristics Complementary
View Details