Quad 2-Input AND-OR Gate IC, CMOS, PDIP-16 Product overview: HCF4019BEY from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-HCF4019BEY can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 873253-HCF4019BEY
Series: 4000B
Operating Temperature Range: -55°C ~ 125°C
Features: AND/OR Gate Configurable 4 Circuit 2 Input (1, 1) Input 16-DIP
Package: Tube
Package: 16-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: HCF4019
Categories: Integrated Circuits (ICs)
Case / Package: 16-DIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
AND/OR Gate Configurable 4 Circuit 2 Input (1, 1) Input 16-DIP
AND/OR Gate Configurable 4 Circuit 2 Input (1, 1) Input 16-DIP
IC 2INPUT AND/OR QUAD 14DIP
IC 2INPUT AND/OR QUAD 14DIP
DISCONTINUED BY MANUFACTURER, IC LOGIC, AND/OR GATE, 4000B SERIES, NUMBER OF CIRCUITS: 4, 2 INPUT (1.1), OUTPUT TYPE: SINGLE-ENDED, 6.8 MA, THROUGH HOLE, QUAD 14DIP. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Radwell International | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 770-HCF4019BEY | 873253-HCF4019BEY | HCF4019BEY-ND | HCF4019BEY | HCF4019BEY | HCF4019BEY | 16456926 |
| Product Name | Quad Logic IC | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - HCF4019BEY | Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable | Logic IC |
| Gate Type | AND; OR GATE | NOT | AND; OR | AND; OR; AND/OR Gate | AND | NOT; AND | AND |
| Supply Voltage | 20V | 3V ~ 20V | 3V ~ 20V | ||||
| Inputs | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 300 ns | ||||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |