STMicroelectronics, Inc. Counters, Dividers HCF4017BEY

Description
Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-DIP
Request a Quote Datasheet
Description
Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counters, Dividers - 497-1350-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
497-1350-5-ND
Counters, Dividers 497-1350-5-ND
Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-DIP

Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-DIP

Buy Now Datasheet
Logic - Logic - Counters, Dividers - HCF4017BEY - 130578-HCF4017BEY - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - HCF4017BEY
130578-HCF4017BEY
Logic - Logic - Counters, Dividers - HCF4017BEY 130578-HCF4017BEY
Manufacturer: STMicroelectronics Win Source Part Number: 130578-HCF4017BEY Packaging: Tube/Rail Mounting: Through Hole Logic Type: Counter, Decade Number of Elements: 1 Number of Bits per Element: 10 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Count Rate: 11MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 3 V to 20 V Alternative Parts (Cross-Reference): CD4017BE; MC14017BCP; MC14017BCPG; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Application Field: Used in Clock & Timing, Embedded Design & Development, System Monitoring, Sensing & Instrumentation, Automation & Process Control

Manufacturer: STMicroelectronics
Win Source Part Number: 130578-HCF4017BEY
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Counter, Decade
Number of Elements: 1
Number of Bits per Element: 10
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Count Rate: 11MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-DIP
Supply Voltage - Operating: 3 V to 20 V
Alternative Parts (Cross-Reference): CD4017BE; MC14017BCP; MC14017BCPG;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Application Field: Used in Clock & Timing, Embedded Design & Development, System Monitoring, Sensing & Instrumentation, Automation & Process Control

Buy Now Datasheet
Counters, Dividers - HCF4017BEY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
HCF4017BEY
Counters, Dividers HCF4017BEY
Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-DIP

Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-DIP

Buy Now Datasheet
Logic - Counters, Dividers - HCF4017BEY - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
HCF4017BEY
Logic - Counters, Dividers HCF4017BEY
IC DECADE COUNTR W/DECODE 16 DIP

IC DECADE COUNTR W/DECODE 16 DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - HCF4017BEY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
HCF4017BEY
Integrated Circuits (ICs) - Logic - Counters, Dividers HCF4017BEY
IC DECADE COUNTER 10BIT 16DIP

IC DECADE COUNTER 10BIT 16DIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 497-1350-5-ND 130578-HCF4017BEY HCF4017BEY HCF4017BEY HCF4017BEY
Product Name Counters, Dividers Logic - Logic - Counters, Dividers - HCF4017BEY Counters, Dividers Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Counter Type BCD/Decade Counter
Counter Category Synchronous; Asynchronous Synchronous
Counter Direction UP UP
Package Type DIP; "16-DIP (0.300"", 7.62mm)" DIP; 16-DIP DIP; 16-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Counters, Dividers - 74HC163DB,118 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 55 MHz
View Details
Counter - 2 Up/Down Counters - 750-638/025-000 - WAGO
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
14-stage binary ripple counter with oscillator - 74HCT4060BQ,115 - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Asynchronous
Supply Voltage +7
View Details
6 suppliers