STMicroelectronics, Inc. Signal Switches, Multiplexers, Decoders HCF4016M013TR

Description
Bilateral, FET Switches 1 x 1:1 14-SO
Request a Quote Datasheet
Description
Bilateral, FET Switches 1 x 1:1 14-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - 497-1118-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
497-1118-2-ND
Signal Switches, Multiplexers, Decoders 497-1118-2-ND
Bilateral, FET Switches 1 x 1:1 14-SO

Bilateral, FET Switches 1 x 1:1 14-SO

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - HCF4016M013TR - 126608-HCF4016M013TR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - HCF4016M013TR
126608-HCF4016M013TR
Logic - Logic - Signal Switches, Multiplexers, Decoders - HCF4016M013TR 126608-HCF4016M013TR
Manufacturer: STMicroelectronics Win Source Part Number: 126608-HCF4016M013TR Packaging: Reel - TR Type: Bilateral, FET Switches Mounting: SMD (SMT) Independent Circuits: 4 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SO Supply Voltage - Operating: 3 V to 20 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 126608-HCF4016M013TR
Packaging: Reel - TR
Type: Bilateral, FET Switches
Mounting: SMD (SMT)
Independent Circuits: 4
Voltage Supply Source: Dual Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SO
Supply Voltage - Operating: 3 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
20V Analog Switch and Multiplexer IC
743-HCF4016M013TR
20V Analog Switch and Multiplexer IC 743-HCF4016M013TR
4-Ch SPST Switch IC, SOP, 20V, -55°C to 125°C Product overview: HCF4016M013TR from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 20V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-HCF4016M013TR can be used for catalog matching and distributor lookup.

4-Ch SPST Switch IC, SOP, 20V, -55°C to 125°C Product overview: HCF4016M013TR from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 20V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-HCF4016M013TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - HCF4016M013TR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
HCF4016M013TR
Logic - Signal Switches, Multiplexers, Decoders HCF4016M013TR
IC BILATERAL SWITCH 1 X 1:1 14SO

IC BILATERAL SWITCH 1 X 1:1 14SO

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 497-1118-2-ND 126608-HCF4016M013TR 743-HCF4016M013TR HCF4016M013TR
Product Name Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - HCF4016M013TR 20V Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Package Type SOIC; "14-SOIC 14-SO Tape and Reel
Supply Voltage (VS) 3 to 20 volts 3 to 20 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1905523 - RS Components, Ltd.
Specs
Configuration 4x1; Single 4:1
Package Type So
Number of Pins 14
View Details
10OHM Analog Switch and Multiplexer IC - 747-74LVC2G66GM,125 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Bandwidth 500 MHz
Power Dissipation 250 milliwatts
View Details
5 suppliers