Manufacturer: STMicroelectronics
Win Source Part Number: 037950-HCF4016BEY
Packaging: Tube/Rail
Type: Bilateral, FET Switches
Mounting: Through Hole
Independent Circuits: 4
Voltage Supply Source: Dual Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-DIP
Supply Voltage - Operating: 3 V to 20 V
Alternative Parts (Cross-Reference): CD4016BE; SSM2404S; SSM2404S-REEL;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
CMOS Quad SPST Switch IC, PDIP, 1.5V-20V Product overview: HCF4016BEY from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.5V, 20V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, 1.5V, 20V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-HCF4016BEY can be used for catalog matching and distributor lookup.
Bilateral, FET Switches 1 x 1:1 14-DIP
IC BILATERAL SW 1 X 1:1 14DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 037950-HCF4016BEY | 743-HCF4016BEY | 497-1349-5-ND | HCF4016BEY |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - HCF4016BEY | Quad 1.5V 20V Analog Switch and Multiplexer IC | Signal Switches, Multiplexers, Decoders | Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 3 to 20 volts | 3 to 20 volts | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Package Type | DIP; 14-DIP | Rail/Tube | DIP; "14-DIP | |
| Standards and Certifications | RoHS |