STMicroelectronics OEM Parts - OEM Parts (F - I) - HCF40162BEY HCF40162BEY

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061891-HCF40162BEY Mounting: SMD (SMT) Direction: Unidirectional Number of Pins: 16 Categories: OEM Parts(F-I) Case / Package: PDIP Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Logic Function: Counter
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061891-HCF40162BEY Mounting: SMD (SMT) Direction: Unidirectional Number of Pins: 16 Categories: OEM Parts(F-I) Case / Package: PDIP Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Logic Function: Counter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - HCF40162BEY - 1061891-HCF40162BEY - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - HCF40162BEY
1061891-HCF40162BEY
OEM Parts - OEM Parts (F - I) - HCF40162BEY 1061891-HCF40162BEY
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061891-HCF40162BEY Mounting: SMD (SMT) Direction: Unidirectional Number of Pins: 16 Categories: OEM Parts(F-I) Case / Package: PDIP Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Logic Function: Counter

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1061891-HCF40162BEY
Mounting: SMD (SMT)
Direction: Unidirectional
Number of Pins: 16
Categories: OEM Parts(F-I)
Case / Package: PDIP
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Logic Function: Counter

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1061891-HCF40162BEY
Product Name OEM Parts - OEM Parts (F - I) - HCF40162BEY
Unlock Full Specs
to access all available technical data