STMicroelectronics Logic - Logic - Counters, Dividers - HCF40161BEY HCF40161BEY

Description
Manufacturer: STMicroelectronics Win Source Part Number: 775636-HCF40161BEY Series: 4000B Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -50°C ~ 125°C Package: 16-DIP (0.300", 7.62mm) Logic Type: Binary Counter Operating Supply Voltage: 3 V ~ 20 V Number of Elements: 1 Number of Bits per Element: 4 Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 12MHz Part Status: Obsolete(EOL) Family Name: HCF40161 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DIP Alternative Parts (Cross-Reference): CD40161BEE4; CD40161BE; CD40161BF; CD40161BF3A; Introduction Date: August 16, 1995 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 775636-HCF40161BEY Series: 4000B Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -50°C ~ 125°C Package: 16-DIP (0.300", 7.62mm) Logic Type: Binary Counter Operating Supply Voltage: 3 V ~ 20 V Number of Elements: 1 Number of Bits per Element: 4 Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 12MHz Part Status: Obsolete(EOL) Family Name: HCF40161 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DIP Alternative Parts (Cross-Reference): CD40161BEE4; CD40161BE; CD40161BF; CD40161BF3A; Introduction Date: August 16, 1995 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - HCF40161BEY - 775636-HCF40161BEY - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - HCF40161BEY
775636-HCF40161BEY
Logic - Logic - Counters, Dividers - HCF40161BEY 775636-HCF40161BEY
Manufacturer: STMicroelectronics Win Source Part Number: 775636-HCF40161BEY Series: 4000B Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -50°C ~ 125°C Package: 16-DIP (0.300", 7.62mm) Logic Type: Binary Counter Operating Supply Voltage: 3 V ~ 20 V Number of Elements: 1 Number of Bits per Element: 4 Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 12MHz Part Status: Obsolete(EOL) Family Name: HCF40161 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DIP Alternative Parts (Cross-Reference): CD40161BEE4; CD40161BE; CD40161BF; CD40161BF3A; Introduction Date: August 16, 1995 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 775636-HCF40161BEY
Series: 4000B
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -50°C ~ 125°C
Package: 16-DIP (0.300", 7.62mm)
Logic Type: Binary Counter
Operating Supply Voltage: 3 V ~ 20 V
Number of Elements: 1
Number of Bits per Element: 4
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 12MHz
Part Status: Obsolete(EOL)
Family Name: HCF40161
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-DIP
Alternative Parts (Cross-Reference): CD40161BEE4; CD40161BE; CD40161BF; CD40161BF3A;
Introduction Date: August 16, 1995
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Counters, Dividers - HCF40161BEY - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
HCF40161BEY
Logic - Counters, Dividers HCF40161BEY
IC COUNTER 4BIT BINARY 16-DIP

IC COUNTER 4BIT BINARY 16-DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - HCF40161BEY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
HCF40161BEY
Integrated Circuits (ICs) - Logic - Counters, Dividers HCF40161BEY
IC BINARY COUNTER 4-BIT 16DIP

IC BINARY COUNTER 4-BIT 16DIP

Supplier's Site
Counters, Dividers - HCF40161BEY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
HCF40161BEY
Counters, Dividers HCF40161BEY
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-DIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-DIP

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 775636-HCF40161BEY HCF40161BEY HCF40161BEY HCF40161BEY
Product Name Logic - Logic - Counters, Dividers - HCF40161BEY Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Supply Voltage 3 V ~ 20 V 3 V ~ 20 V
Package Type DIP DIP; 16-DIP (0.300\", 7.62mm)
Operating Temperature -50 to 125 C (-58 to 257 F) -50 to 125 C (-58 to 257 F) -50 to 125 C (-58 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Counter - Up/Down Counter - 753-404 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Logic - Counters, Dividers - 74HC4040N,652 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 98 MHz
View Details
CD4024B-MIL CMOS 7-Stage Ripple-Carry Binary Counter/Divider - M38510/05655BCA - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type CDIP,DIESALE
Logic Family CD4000
View Details
2 suppliers